location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Year Onsite Service
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP-36-SILV-6770 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade On-site
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 8x5
  • - Response time: 8 h Repair time: 8 h
  • - Phone support On-site support
Long product name Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) :
The short editorial description of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)

3 Year Onsite Service, Engineer with Parts, 8Hr Resp + 8Hr Fix
More>>>
Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
The official marketing text of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) as supplied by the manufacturer

Silver Service 3 year upgrade to standard warranty - Onsite service, technician with full spare parts kit will arrive within 8 hours of fault being reported. Scanner will be replaced if repair not possible. Geared towards business critical support of customers whose scanning is an integral part of their business operations, Fujitsu On-Site Repair Services are focused on fixing your equipment on the first visit.

Short summary description Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
This short summary of the Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 3 Year Onsite Service, 1 license(s), 3 year(s), On-site, 8x5

Long summary description Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
This is an auto-generated long summary of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu 3 Year Onsite Service. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 8x5, Response time: 8 h, Repair time: 8 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service time (hours x days)
8x5
Response time
8 h
Repair time
8 h
Number of years
3 year(s)
Phone support
Yes
On-site support
Yes
Features
Assurance program level
Silver
Parts, labor & shipping included
Yes
Technician visit with spares kit
Yes
Repairs performed onsite
Yes
Product replacement if repair not possible
Yes
Compatibility
Fujitsu fi-6770, fi-6770A