location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65049 inflatable boat 5 person(s) Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Аorce Mirovia Pro White/Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65049 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138907490 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
65049 (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 65049 inflatable boat 5 person(s) Travel/recreation :
The short editorial description of Bestway 65049 inflatable boat 5 person(s) Travel/recreation

Hydro-Аorce Mirovia Pro White/Blue
More>>>
Bestway 65049 inflatable boat 5 person(s) Travel/recreation:
The official marketing text of Bestway 65049 inflatable boat 5 person(s) Travel/recreation as supplied by the manufacturer

- Pre-tested materials and quality-tested construction
- Superior-strength, high-density, sunlight resistant, terylene supported PVC
- 4-air-chamber construction with high-pressure inflatable keel
- Marine-grade aluminum alloy floorboards and plywood transom
- Metal steel tow ring
- Carrying handles
- Quick inflation/deflation air valves
- Extra tough strake protects against impacts and friction
- Molded metal motor mount (Motor not included. Max. Power: 11.2 kw/15 hp)
- Easy to assemble floorboards and bench seats - no tools needed
- Omni-directional oarlocks
- Safety-grab ropes
- Integrated drain valve
- Package also includes:
- 10m (33’) towrope
- 1.62m (64”) aluminum oars that can be taken apart for convenient storage and transport
- 37cm (14.5”) Air Hammer™ inflation pump (#62086)
- Durable carrying bag
- Fixed buckle for oil box
- Repair kit included
- Contents: One boat, one pair of oars, one hand pump, one carry bag, repair kit, one pressure gauge

Short summary description Bestway 65049 inflatable boat 5 person(s) Travel/recreation:
This short summary of the Bestway 65049 inflatable boat 5 person(s) Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65049, Travel/recreation, Inflatable boat, Blue, White, PVC, 5 person(s), 1411 lbs (640 kg)

Long summary description Bestway 65049 inflatable boat 5 person(s) Travel/recreation:
This is an auto-generated long summary of Bestway 65049 inflatable boat 5 person(s) Travel/recreation based on the first three specs of the first five spec groups.

Bestway 65049. Recommended usage: Travel/recreation, Type: Inflatable boat, Product color: Blue, White. Width: 129.9" (3300 mm), Length: 63.8" (1620 mm), Height: 17.3" (440 mm). Oar length: 63.8" (1.62 m), Tow rope length: 393.7" (10 m). Minimum order quantity: 1 pc(s), Quantity per pallet: 4 pc(s)

Features
Number of persons *
5 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
1411 lbs (640 kg)
Motor mount *
Yes
Maximum motor power
11200 W
Product color *
Blue, White
Chambers quantity
4
Material *
PVC
Tow ring
Yes
Tow ring material
Steel
Safety valve
Yes
Number of seats
2 seat(s)
Maximum motor power
15 hp
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
06942138981339
Weight & dimensions
Width
129.9" (3300 mm)
Weight & dimensions
Length
63.8" (1620 mm)
Height
17.3" (440 mm)
Weight
107.6 lbs (48.8 kg)
Package width
26.8" (680 mm)
Package depth
45.3" (1150 mm)
Package height
13.4" (340 mm)
Package volume
284000 cm³
Packaging content
Quantity
1
Oar(s) included
Yes
Number of oars included
2
Oar length
63.8" (1.62 m)
Tow rope
Yes
Tow rope length
393.7" (10 m)
Repair patch included
Yes
Carrying case
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
4 pc(s)