location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65096 inflatable boat 3 person(s) Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65096
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65096 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138956405 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65096 inflatable boat 3 person(s) Travel/recreation:
This short summary of the Bestway 65096 inflatable boat 3 person(s) Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65096, Travel/recreation, Inflatable boat, Black, Green, Yellow, Vinyl, 3 person(s), 595.2 lbs (270 kg)

Long summary description Bestway 65096 inflatable boat 3 person(s) Travel/recreation:
This is an auto-generated long summary of Bestway 65096 inflatable boat 3 person(s) Travel/recreation based on the first three specs of the first five spec groups.

Bestway 65096. Recommended usage: Travel/recreation, Type: Inflatable boat, Product color: Black, Green, Yellow. Width: 50" (1270 mm), Length: 114.6" (2910 mm), Height: 18.1" (460 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 14 pc(s)

Features
Number of persons *
3 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
595.2 lbs (270 kg)
Motor mount *
No
Product color *
Black, Green, Yellow
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Package type
Box
Intrastat code
89031010
Weight & dimensions
Width
50" (1270 mm)
Length
114.6" (2910 mm)
Weight & dimensions
Height
18.1" (460 mm)
Weight
32.8 lbs (14.9 kg)
Package width
15.7" (400 mm)
Package depth
35.4" (900 mm)
Package height
9.45" (240 mm)
Package volume
93000 cm³
Packaging content
Quantity
1
Seat cushion
Yes
Repair patch included
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
14 pc(s)