location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M277dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3Q11A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182470268 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Mar 2018
Product end of life date
Bullet Points HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speed through tasks, using a wide range of productivity and workflow features, while consistently producing professional-quality prints. This loaded MFP gives you the tools you need to get the job done quickly.
  • - Stay on top of pressing business demands – whether you’re in the office or on the go.[7] HP’s wide range of mobile printing features let you work securely from wherever business takes you.[7]
  • - Bring out the best in your MFP. Get more high-quality pages than ever, using Original HP Toner cartridges with JetIntelligence.[8] Help ensure peak printing performance and get the authentic HP quality you paid for – unmatched by the competition.
  • - Seamlessly manage the flow of information to and from your devices, using innovative HP JetAdvantage business workflow and printing solutions. Increase MFP and data security and stay connected to your work with wired and wireless capabilities.
Guarantee: One-year exchange
Long product name HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi :
The short editorial description of HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi

HP Color LaserJet Pro MFP M277dw
More>>>
HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
The official marketing text of HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer

Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.
Only the power you need
Help save energy with HP Auto-On/Auto-Off Technology.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Mobile printing at a touch
Enable touch-to-print convenience from mobile devices.
Unleash your printing
Print wirelessly from your mobile device without a Wi-Fi code or password.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time

Designed to conserve
This efficient printer is designed for exceptionally low energy consumption
Wireless
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.

Short summary description HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
This short summary of the HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M277dw, Laser, Color printing, 600 x 600 DPI, Color copying, A4, White

Long summary description HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M277dw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Accomplish more with your time.

Create professional-quality colour documents and speed through tasks with super-fast two-sided printing.[1,2]
Choose the MFP that's the smallest in its class and prints from sleep mode faster than comparable devices.[2]
Access time-saving apps from the 7.6 cm touchscreen and scan directly to email, network folders and the cloud.[3]
Easily print Microsoft® Word and PowerPoint® documents – now directly from your USB drive.[4]

Rely on easy mobile printing options.

Print to this MFP with just a touch of your NFC-enabled mobile device – no network needed.[5]
Count on wireless direct printing in the office – from mobile devices – without accessing the company network.[6]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[7]

Get more pages, performance and protection.

Get more pages than ever before, using Original HP High-Yield Colour Toner cartridges with JetIntelligence.[8]
Count on professional quality at high speeds – HP ColorSphere 3 toner works best with your HP printer.
Get the authentic HP quality you paid for with anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.[9]

Meet everyday IT challenges head-on.

Safeguard data and easily manage devices with a suite of essential security and management features.
Easily access, print and share resources with Ethernet and wireless networking.[10]
Increase security, restore control and help avoid additional expenses with HP JetAdvantage Private Print.

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[12]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Mobile printing at a touch
Mobile printing at a touch

Enable touch-to-print convenience from mobile devices.[13]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[14]

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Printing
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
11.5 s
Time to first page (color, normal)
13 s
Copying
Copying *
Color copying
Maximum copy resolution *
300 x 420 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
18 cpm
Time to first copy (black, normal)
13.5 s
Time to first copy (color, normal)
16 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
14 ppm
Scan speed (black)
21 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 2
HP segment
Small medium business
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
365 W
Power consumption (standby)
10.5 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Installer/Uninstaller, HP Send Fax, HP Device Toolbox, HP Fax Setup Wizard, HP Product Improvement Study, HP Scan, HP Fax Setup Wizard, HP Product Improvement Study, HP Scan, HP Web Services Assist
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
16.5" (420 mm)
Depth
16.4" (417 mm)
Height
12.7" (322 mm)
Weight
35.9 lbs (16.3 kg)
Packaging data
Package width
19.6" (498 mm)
Package depth
15.7" (398 mm)
Package height
20.9" (532 mm)
Package weight
46.7 lbs (21.2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:17:43
Uk has collected 38 expert reviews for HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
devontechsupport.com
Updated:
2019-12-02 01:17:41
HP's LaserJet Pro range is aimed squarely at the SMB office, putting the emphasis on speed and reliability. This premium multifunction machine which retails at £250 (around $320, AU$435) can print, scan, copy and fax with precision in mono, but it won't a...
Good The HP LaserJet Pro MFP M227fdw looks like a reliable workhorse and it doesn't disappoint. As a laser printer, it really spits out paper at an impressive rate, but with amazingly little sound or fuss. The mechanism draws the paper through smoothly and we...
Bad Being a four-in-one MFP, this is a fairly bulky unit and you might be paying for features that you won't use, like the fax for instance. It's also a mono printer, so think carefully about what you're likely to be printing on a daily basis, If the price of...
Bottom line It's hard not to be impressed by the speed and quality of plain text documents as they quietly fill the out tray of the M227fdw. It seems to operate more swiftly and smoothly than most printers.This LaserJet Pro manages to produce particularly fine print...
0%
trustedreviews.com
Updated:
2019-12-02 01:17:41
What is the HP LaserJet Pro MFP M277dw? Colour laser all-in-ones offer the speed of a laser printer with the ability to reproduce everything from colour highlights to photographs and graphics. This kind of versatility used to cost hundreds of pounds. Howe...
Good Reasonably quick print, Single-sheet feed slot, Easy cartridge access...
Bad 150-sheet paper tray, Poor colour images, Heavy...
Bottom line The HP LaserJet Pro MFP M277dw is a good-looking, easy-to-use MFP offering low running costs. However, there remains a question mark over its colour output – if the reviewed sample is typical – and its 150-sheet main paper tray is too small for a machine...
80%
techadvisor.co.uk
Updated:
2019-12-02 01:17:42
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
80%
goodgearguide.com.au
Updated:
2019-12-02 01:17:42
The relatively compact size of HP's LaserJet Pro M277dw is a little misleading. It's a laser-based multifunction colour printer with a gutful of new tech that aims to make it a more efficient performer in terms of speed and energy consumption. It's also h...
Good Small footprint, Fast performance, Easy controls and useful printing from mobile devices...
Bad We experienced jamming on some duplex operations...
80%
techradar.com
Updated:
2019-12-02 01:17:43
As one of the first printers to sport HP's new JetIntelligence technology, HP makes bold promises on the performance of its Color LaserJet Pro MP M277dw ($429, £273, AU$528). The M277dw is a multifunction office printer that's more compact, faster and del...
Good Fast print speeds, Cloud, connected, remote print, NFC printing...
Bad No duplex scanning, Expensive color prints, Complicated network scanning setup for Mac...
Bottom line HP offers plenty of ways to convert digital content to paper with the M277dw, including Wi-Fi printing, HP ePrint and NFC printing from a phone or tablet. The M277dw is a versatile, compact printer that's capable of producing great prints if you can live...
70%
techradar.com/au/
Updated:
2019-12-02 01:17:43
As one of the first printers to sport HP's new JetIntelligence technology, HP makes bold promises on the performance of its Color LaserJet Pro MP M277dw ($429, £273, AU$528). The M277dw is a multifunction office printer that's more compact, faster and del...
Good Fast print speeds, Cloudconnected, remote print, NFC printing...
Bad No duplex scanning, Expensive color prints, Complicated network scanning setup for Mac...
Bottom line HP offers plenty of ways to convert digital content to paper with the M277dw, including Wi-Fi printing, HP ePrint and NFC printing from a phone or tablet. The M277dw is a versatile, compact printer that's capable of producing great prints if you can live...
70%
gadgetspeak.com
Updated:
2019-12-02 01:17:43
The mains lead enters back right and Ethernet/Fax or USB back left, once attached there is no reason to leave more than ventilation clearance behind as all the controls are on the front.The on/off button is on the front at the top right, just above this o...
76%
digitalversus.com
Updated:
2019-12-02 01:17:43
As is the norm in the £250 / $400 price range, the LaserJet Pro MFP M277dw boasts a wide range of functions: print, scan, copy, fax, web printing and duplex; the only thing that's missing is a memory card reader.The printer has a stylish design with an al...
Good Excellent text print quality, Fast to print after being taken off standby, Userfriendly, Handy function that verifies toner compatibility, but...
Bad only genuine HP toner accepted, Absurdly high costperpage, Slow text printing, Slow startup...
Bottom line This is an intuitive, enjoyable printer to use, but it's slower and not as productive as we were hoping. It produces excellent text prints, although the high cost-per-page will hurt your wallet in the long run. Fortunately for the M277dw, we don't count c...
80%
techadvisor.co.uk
Updated:
2019-12-02 01:17:43
Colour laser printers used to be enormously expensive, and were generally only found in larger businesses that were prepared to pay for the speed and quality provided by laser technology. However, costs have fallen dramatically in recent years and, at jus...
Bottom line If you're looking for a high-quality photo printer then inkjet printers still have the edge there. However, the M277dw provides excellent text quality and business graphics, and will make a good workhorse printer for smaller offices that need to produce h...
80%
expertreviews.co.uk
Updated:
2019-12-02 01:17:43
First impressions are certainly excellent: the uncluttered and compact design is topped off with a snazzy colour touchscreen, that turns out to be as brilliant as those seen on other recent HP printers. It makes it easy to set the device up, and access co...
Bottom line HP's LaserJet Pro MFP M277dw is smart and easy to use, but it's let down by poor colour prints...
60%
computershopper.com
Updated:
2019-12-02 01:17:42
If something is going to change in lasers, though, HP is as predictable a source for that innovation as printer makers come. And what the company has done is not so much change the printer, as much as its diet.That would be the toner. HP's recent toner re...
Good Good print quality, Easy-to-use, intuitive color touch control panel, Respectable print speeds, Compact and energy-efficient...
Bad ADF doesn't support auto-duplexing, Small paper drawer, High cost per page...
Bottom line This small and efficient laser all-in-one prints well and quickly, but the cost per page and limited paper handling render this an occasional-use model. Read More…...
70%
examiner.com
Updated:
2019-12-02 01:17:42
Traditionally, multifunction printers (MFP) are not the most appealing technologies in the office. Their cryptic, monochromatic, text-based menus lead many to disdain interacting with them.HP's newly redesigned printer, Color LaserJet Pro MFP M277dw (MSRP...
100%
pcmag.com
Updated:
2019-12-02 01:17:42
The HP Color LaserJet Pro MFP M277dw ($429.99) is a highly capable color laser multifunction printer (MFP) with decidedly light-duty paper handling. It delivers fast speed, high-quality text and graphics output, and support for both printing through the c...
Good Fast. High-quality text and graphics. Wired and Wi-Fi network connections. Wi-Fi Direct and NFC. Both cloud-based and Wi-Fi mobile printing.
Bad Low paper capacity. Subpar photo output. Have to download fax driver for most Windows versions...
Bottom line A good fit as a personal multifunction printer or for light-duty, shared use in a small office, the HP Color LaserJet Pro MFP M277dw delivers high-quality text and graphics, fast speed, and mobile printing support...
80%
techsupportforum.com
Updated:
2019-12-02 01:17:42
The year is 2015, yet we're still using printers in our daily lives, but let's face it, we need them for many uses, particularly their fax functionality.If printers and all-in-one devices are here to stay, the best we can do is innovate them to be some of...
Bottom line HP's newest LaserJet Pro MFP M277dw printer is a printer that is at the top of its class and is unrivalled by any others. You find the simplicity of a home printer, but the workhorse of a large commercial grade printer. Priced at $380, HP is offering a hu...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
Disclaimer

[1]Duplex printing is only available for the HP Color LaserJet Pro M277dw.
[2]Comparison based on manufacturers’ published specifications (as of November 2014) and includes colour laser multifunction printers (MFPs) with print speed between 11 and 20 pages per minute (ppm).
[3]Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language and agreements. For details, visit www.hpconnected.com.
[4]Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[5]Feature is only available for the HP Color LaserJet Pro M277dw. Requires a compatible near-field communications (NFC)-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see www.hp.com/go/nfcprinting.
[6]Feature is only available for the HP Color LaserJet Pro M277dw. Mobile device must be connected directly to the printer’s wireless network prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[7]Local printing requires mobile device and printer to be on the same wireless network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP Web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details. Some features require purchase of optional module.
[8]Based on cartridge yields for HP 131A compared with HP 201X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[9]High-yield Original HP 201X LaserJet Toner cartridges not included; please purchase separately.
[10]Feature is only available for the HP Color LaserJet Pro M277dw. Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
[12]HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[13]Consumer/SMB audience: Mobile device must support near field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting. Enterprise audience: mobile device must support near field communications-enabled printing. For a list of supported devices, see hp.com/go/businessmobileprinting.
[14]Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.