location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Thru-the-Wall projection screen 67"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thru-the-Wall
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23022
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Da-Lite Thru-the-Wall projection screen 67" :
The short editorial description of Da-Lite Thru-the-Wall projection screen 67"

Thru-the-Wall Screen and Mirror System - Video format, Da-View screen, diagonal 67"
More>>>
Da-Lite Thru-the-Wall projection screen 67":
The official marketing text of Da-Lite Thru-the-Wall projection screen 67" as supplied by the manufacturer

The Da-Lite Thru-the-Wall (TTW) System is a rear projection package that comes complete with a factory framed rear projection screen of your choice and a Rear Projection Module (RPM).

The RPM is a precision made, aluminum extrusion based rear projection system custom engineered to meet the exacting requirements of today's digital projectors.

The RPM is standard with a fine-tuning projector mount cradle, which provides a host of alignment adjustments and features a mirror mounted by a three-point suspension system to ensure superior stability and flatness. The Perfect Mirror Adjustment Systems is a standard feature on all mirror systems for 42" x 60" and smaller mirrors.

Features:
- Screen and a screen frame of choice.
- Designed to the specific projector and screen criteria, and to the physical characteristics of the utilized space.
- Fine-Tuning Projector Cradle (a 6-Axis adjustment projector mount) standard on all units.
- Mirror(s) positively pre-located in the manufacturing process and therefore preset in a fixed position.
- Fine-Tuning Projector Cradle mounting plate design to accept the specified projector.
- Available as a one (single-fold) or two (double fold) mirror system.
- Standard with first surface projection grade mirror(s) up to 48" x 60".
- Frame constructed of heavy-duty aluminum extrusion with black anodized finish and a connector block of die cast zinc alloy with a black powder coat finish.
- Easily assembled utilizing unique 8mm T-bolts and serrated washer nuts.
- Perfect Image Mirror Management System to allow for precise image adjustment (for 36" x 50" and 42" x 60" mirrors).

Options:
- Heavy-Duty adjustable “fine tuning” cradle is available for projectors in excess of 50 pounds.
- Slide Projector Shelf.

Short summary description Da-Lite Thru-the-Wall projection screen 67":
This short summary of the Da-Lite Thru-the-Wall projection screen 67" data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Thru-the-Wall, 67"

Long summary description Da-Lite Thru-the-Wall projection screen 67":
This is an auto-generated long summary of Da-Lite Thru-the-Wall projection screen 67" based on the first three specs of the first five spec groups.

Da-Lite Thru-the-Wall. Diagonal: 67", Format: Video

Performance
Overall screen size (Height x Width)
40.2 x 53.9" (102 x 137 cm)
Performance
Format
Video
Diagonal *
67"
Brand Image Article code product Stock Price from
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20030 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20033 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20034 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20035 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20036 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20037 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20038 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20241 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20243 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20244 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)