location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Holo screen projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Holo screen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20034
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Da-Lite Holo screen projection screen :
The short editorial description of Da-Lite Holo screen projection screen

Holo screen - Viewing area 47-1/4" x 69-3/4"
More>>>
Da-Lite Holo screen projection screen:
The official marketing text of Da-Lite Holo screen projection screen as supplied by the manufacturer

Da-Lite’s Holo Screen Rear Projection Screen

Holoscreen rear projection screens from Da-Lite Screen Company, Inc. have been specifically designed for use for high ambient light and point-of-sale applications. The Holoscreen is a single piece acrylic rear projection screen with a transparent blue tint.
- The Holoscreen offers a 4.0 on-axis gain with a 28º horizontal half angle and a 22º vertical half angle.
- The Holoscreen is available in sizes up to 66" x 101".
- Custom sizes available upon request.
- Recommended projection angle of 18-35º.
- Ideal for use in point-of-sale applications.

Short summary description Da-Lite Holo screen projection screen:
This short summary of the Da-Lite Holo screen projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Holo screen, 47.2 x 69.7" (120 x 177 cm), Video, 50.4 x 0.0787 x 69.7" (1280 x 2 x 1770 mm)

Long summary description Da-Lite Holo screen projection screen:
This is an auto-generated long summary of Da-Lite Holo screen projection screen based on the first three specs of the first five spec groups.

Da-Lite Holo screen. Format: Video

Performance
Overall screen size (Height x Width)
47.2 x 69.7" (120 x 177 cm)
Performance
Format
Video
Weight & dimensions
Dimensions (WxDxH)
50.4 x 0.0787 x 69.7" (1280 x 2 x 1770 mm)
Brand Image Article code product Stock Price from
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20030 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20033 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20035 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20036 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20037 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20038 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 67" Da-Lite Thru-the-Wall projection screen 67"
(show image)
23019 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 67" Da-Lite Thru-the-Wall projection screen 67"
(show image)
23020 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 67" Da-Lite Thru-the-Wall projection screen 67"
(show image)
23022 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 72" Da-Lite Thru-the-Wall projection screen 72"
(show image)
23025 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)