location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AECY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063621804
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra short throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 16:10 8000:1
  • - Screen size compatibility: 70 - 100" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
  • - AC 345 W
Long product name DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White :
The short editorial description of DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White

DLP, 1280 x 800, 3100 ANSI, 16:10, 2GB, 2 x 10W, VGA/HDMI/Composite/USB/RJ45, Wi-Fi, White
More>>>
DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
The official marketing text of DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer

Connect and project in new ways.
11 Enable pen-based interactivity between multiple users with a projector designed for low-shadow, ultra short-throw performance and wireless connectivity.

- Interactive pens: Two are included and the projector can support up to ten, creating a highly interactive and collaborative environment.
- Wireless versatility: The S510 has WiFi, Intel WiDi® and Miracast built into it, creating wireless connections that are compatible with multiple platforms such as UltrabooksTM , ChromeBooks, smartphones and tablets.
- Performance: The ultra-short throw projection allows you to present confidently without looking into the lamplight or creating distracting shadows.

Turn any whiteboard into an interactive screen
Make your projects, reports or lessons something special. Share your ideas and encourage collaboration with this interactive projector.

- Engage with your content using the two included interactive pens.
- 4-to-1 split screen functionality allows up to four presentation slides to be projected on screen simultaneously, from different sources, so you can share learning modules, web pages and other applications at the same time.

Wireless and wired versatility
You'll find plenty of connection options on the S510 interactive projector. In addition to the essential ports for wired connectivity, you have the option to avoid hardwiring network and video cables, helping to save time and money on installation with the S510's wireless capabilities.

- Intel® Wireless Display (WiDi) + Miracast support enables easy wireless pairing with various WiDi- and Miracast-enabled devices for smooth video streaming.
- Two HDMI ports enable fast, easy connections to video sources.
- One HDMI port features Mobile High-Definition Link (MHL) compatibility for easy connections to portable devices like smartphones and tablets.
- WiFi connectivity offers wireless compatibility for virtually any laptop, tablet or smartphone.
- USB and RJ45 ports allow various wired-device connections and easy integration with existing networks.

High performance
Designed for outstanding performance in a variety of room conditions, the S510 is perfect for classrooms, conference rooms and offices.

- Ultra-short throw projection helps eliminate distracting shadows and allows for room-size flexibility.
- HD projection and BrilliantColorTM processing technology with WXGA 3,100 lumens create bright, accurate and consistent colors.
- DLP® technology delivers bright, crisp imagery – even with the lights on.
- Compatibility with multiple platforms and operating systems, such as Windows 7, Windows 8, Android, OS X and iOS, makes it easy to use with many smartphones, tablets and laptops.
- Project your presentations without a PC. The S510 has up to 2GB3 internal flash memory or from up to 32GB using a USB flash drive.
- Treat your audience's ears with two built-in 10W speakers.

Ready to use, right out of the box
The S510 projector ships with a remote control and two pens, so you can start delivering more interactive presentations right away. If you want to purchase additional pens, the S510 will support up to 10 pens simultaneously.

To create a complete interactive projection solution, you can purchase separately both a wall mount and white board.

Short summary description DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S510, 3100 ANSI lumens, DLP, WXGA (1280x800), 8000:1, 16:10, 70 - 100"

Long summary description DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of DELL S510 data projector Ultra short throw projector 3100 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

DELL S510. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Throw ratio: 0.35:1, Offset: 125%. Analog signal format system: NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI version: 1.4a

Projector
Screen size compatibility *
70 - 100"
Projection distance
20.4 - 29.9" (0.517 - 0.759 m)
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
8000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Uniformity
85%
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
280 W
Lens system
Zoom capability
Yes
Throw ratio
0.35:1
Offset
125%
Video
Analog signal format system *
NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
No
3D *
No
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.4a
USB 2.0 ports quantity *
3
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Storage
Card reader integrated *
No
Internal storage capacity
2 GB
Features
Noise level (economic mode)
32 dB
HDCP
Yes
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Product type *
Ultra short throw projector
Product color *
White
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
345 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
285 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
14.1" (357 mm)
Depth
14.4" (367 mm)
Height
9.09" (231 mm)
Weight *
16.8 lbs (7.6 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
RS-232 ports
1
Brand Image Article code product Stock Price from
DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)