location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60570036 file storage box Polypropylene (PP) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60570036
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60570036 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:29:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60570036 file storage box Polypropylene (PP) Blue :
The short editorial description of Leitz 60570036 file storage box Polypropylene (PP) Blue

Click & Store Small Organiser Box
More>>>
Leitz 60570036 file storage box Polypropylene (PP) Blue:
The official marketing text of Leitz 60570036 file storage box Polypropylene (PP) Blue as supplied by the manufacturer

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

Short summary description Leitz 60570036 file storage box Polypropylene (PP) Blue:
This short summary of the Leitz 60570036 file storage box Polypropylene (PP) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60570036, Polypropylene (PP), Blue, Landscape, Envelope, Letter, Note, Paper, Picture, 21.2 oz (600 g), 8.66 x 11.2 x 3.94" (220 x 285 x 100 mm)

Long summary description Leitz 60570036 file storage box Polypropylene (PP) Blue:
This is an auto-generated long summary of Leitz 60570036 file storage box Polypropylene (PP) Blue based on the first three specs of the first five spec groups.

Leitz 60570036. Material: Polypropylene (PP), Product color: Blue, Orientation: Landscape. Weight: 21.2 oz (600 g), Dimensions (WxDxH): 8.66 x 11.2 x 3.94" (220 x 285 x 100 mm)

Features
Material
Polypropylene (PP)
Product color
Blue
Orientation
Landscape
Removable lid
Yes
Label holder
Yes
Features
Carrying handle(s)
No
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper, Picture
Weight & dimensions
Weight
21.2 oz (600 g)
Dimensions (WxDxH)
8.66 x 11.2 x 3.94" (220 x 285 x 100 mm)
Brand Image Article code product Stock Price from
Leitz 60450036 file storage box Polypropylene (PP) Blue Leitz 60450036 file storage box Polypropylene (PP) Blue
(show image)
60450036 60450036 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580044 file storage box Polypropylene (PP) Orange Leitz 60580044 file storage box Polypropylene (PP) Orange
(show image)
60580044 60580044 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580036 file storage box Polypropylene (PP) Blue Leitz 60580036 file storage box Polypropylene (PP) Blue
(show image)
60580036 60580036 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580023 file storage box Polypropylene (PP) Pink Leitz 60580023 file storage box Polypropylene (PP) Pink
(show image)
60580023 60580023 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580001 file storage box Polypropylene (PP) White Leitz 60580001 file storage box Polypropylene (PP) White
(show image)
60580001 60580001 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52771062 file storage box Polystyrene Purple Leitz 52771062 file storage box Polystyrene Purple
(show image)
52771062 52771062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52771051 file storage box Polystyrene Blue Leitz 52771051 file storage box Polystyrene Blue
(show image)
52771051 52771051 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52390035 file storage box Polystyrene Blue Leitz 52390035 file storage box Polystyrene Blue
(show image)
52390035 52390035 0.00
(excl. VAT)
0 (incl. VAT)