Leitz logo

Leitz 52390035 file storage box Polystyrene Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62889
Info modified on:
11 Dec 2020, 21:28:16
Long product name Leitz 52390035 file storage box Polystyrene Blue:

Plus Magazine File, Jumbo

Leitz 52390035 file storage box Polystyrene Blue:

Robust magazine file in premium quality with extra high capacity. Design and colour-coordinated with the Leitz Plus desktop filing range.

Short summary description Leitz 52390035 file storage box Polystyrene Blue:

Leitz 52390035, Polystyrene, Blue, 26.1 oz (740 g), 8.39 x 9.84 x 12.6" (213 x 250 x 321 mm)

Long summary description Leitz 52390035 file storage box Polystyrene Blue:

Leitz 52390035. Material: Polystyrene, Product color: Blue. Weight: 26.1 oz (740 g), Dimensions (WxDxH): 8.39 x 9.84 x 12.6" (213 x 250 x 321 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.