location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-000-VGA Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-000-VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184825 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact 1-piece design
  • - Connect a VGA monitor to a Mac or PC/Windows with a Mini DisplayPort or Thunderbolt 1/2 output
  • - Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
  • - Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals
  • - Converts both Single-Mode and Dual Mode (DP++) Displayport output
Guarantee: 3-year limited
Long product name Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black :
The short editorial description of Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black

Keyspan Mini DisplayPort 1.2 to Active VGA Adapter, Video Converter for Mac/PC, Thunderbolt 1 & 2 Compatible, 1920x1200 1080p (M/F)
More>>>
Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black:
The official marketing text of Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black as supplied by the manufacturer

The P137-000-VGA Mini-DisplayPort 1.2 to VGA Adapter allows you to connect a Mac or PC with a Mini-DisplayPort or Thunderbolt output to a VGA monitor. Ideal for Thunderbolt/Mini DisplayPort equipped laptops, Chromebooks, MacBooks and Microsoft Surface. Mac (up to OSX 10.12) and Windows (up to 10) Compatible.

Supports computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p. Fully-molded compact one-piece design ensures long life enjoyment.

Features a simple plug-and-play design with an integrated chip that converts the digital Mini-DisplayPort signal to analog VGA; no drivers or setup needed. Simply plug the adapter into your Mini-DisplayPort /Thunderbolt source and connect your VGA cable between it and your monitor.

Unlike passive adapters, active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals.

Short summary description Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black:
This short summary of the Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-000-VGA, DisplayPort 1.2, VGA, Black

Long summary description Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black:
This is an auto-generated long summary of Tripp Lite P137-000-VGA cable gender changer DisplayPort 1.2 Black based on the first three specs of the first five spec groups.

Tripp Lite P137-000-VGA. Connector 1: DisplayPort 1.2, Connector 2: VGA. Product color: Black

Ports & interfaces
Connector 1 *
DisplayPort 1.2
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Maximum resolution
1920 x 1200 pixels
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
3.6" (91.4 mm)
Package depth
5.4" (137.2 mm)
Package height
1.8" (45.7 mm)
Packaging data
Package weight
3.17 oz (90 g)
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
40 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184822
Master (outer) case width
10.9" (276.9 mm)
Master (outer) case length
15.1" (383.5 mm)
Master (outer) case height
8" (203.2 mm)
Master (outer) case weight
6.9 lbs (3.13 kg)
Harmonized System (HS) code
8544.42.2000
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)