location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P131-000 cable gender changer HDMI VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P131-000 HDMI Male to VGA Female Adapter Video Converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P131-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184818 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P131-000 cable gender changer HDMI VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Molded 1-piece HDMI to VGA adapter ideal for digital signage and video presentations
  • - Supports hi-def resolutions up to 1920 x 1200 (1080p) for crystal-clear video
  • - Plug-and-play operation allows you to set it up and begin using it immediately
  • - Small enough to carry in a pocket or laptop bag for instant 1080p video anywhere
Guarantee: 3-year limited
Long product name Tripp Lite P131-000 cable gender changer HDMI VGA Black :
The short editorial description of Tripp Lite P131-000 cable gender changer HDMI VGA Black

HDMI Male to VGA Female Adapter Video Converter, TAA
More>>>
Tripp Lite P131-000 cable gender changer HDMI VGA Black:
The official marketing text of Tripp Lite P131-000 cable gender changer HDMI VGA Black as supplied by the manufacturer

HDMI to VGA Adapter Connects Your Laptop or Tablet to a VGA-Enabled Display
This slim-profile HDMI to VGA adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook, Chromebook or other device with an HDMI port to a VGA monitor or projector. It’s a simple and inexpensive solution for converting the video signal from an HDMI port for your existing VGA display, rather than spending time, effort and money upgrading to a new monitor.

Supports High-Definition 1080p for Video Presentations
This HDMI male to VGA female adapter is ideal for giving video presentations in conference rooms and classrooms or playing video for digital signage in crystal-clear 1080p. The slim-profile adapter supports video resolutions up to 1920 x 1200, including 1080, at 60 Hz.

Plug-and-Play Operation Lets You Begin Watching Video Almost Immediately
No software, drivers or external power is required. The compact one-piece molded unit is easy to carry in a pocket, purse, backpack or laptop bag for instant 1080p video where needed.

Short summary description Tripp Lite P131-000 cable gender changer HDMI VGA Black:
This short summary of the Tripp Lite P131-000 cable gender changer HDMI VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P131-000, HDMI, VGA, Black

Long summary description Tripp Lite P131-000 cable gender changer HDMI VGA Black:
This is an auto-generated long summary of Tripp Lite P131-000 cable gender changer HDMI VGA Black based on the first three specs of the first five spec groups.

Tripp Lite P131-000. Connector 1: HDMI, Connector 2: VGA. Product color: Black

Ports & interfaces
Connector 1 *
HDMI
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Maximum resolution
1920 x 1080 pixels
Country of origin
Taiwan
Plug and Play
Yes
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Packaging data
Package weight
0.705 oz (20 g)
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184815
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
7.05 oz (200 g)
Harmonized System (HS) code
8536.69.8000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)