location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ADNG show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:56:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector Black
  • - DLP 2700 ANSI lumens
  • - Lamp 5000 h
  • - SVGA (800x600) 4:3 2200:1
  • - Screen size compatibility: 27.5 - 252.4" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Built-in speaker(s) 2 W
  • - AC 230 W
Guarantee: 2 years
Long product name DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black :
The short editorial description of DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black

0.55", SVGA (800x600), 4:3, 2700 ANSI, 190W Osram, HDMI, USB, 34dB(A), 230W, 2.4kg
More>>>
DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black:
The official marketing text of DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black as supplied by the manufacturer

Where inspiring presentations begin.
The Dell Projector – 1220 handles the demands of everyday use with its versatile connectivity and reliable performance.

Keeping you connected
The Dell Projector – 1220 provides a variety of ports so you can connect and project from a wide range of devices.
- Flexible connectivity: Easily connect the 1220 to notebooks, tablets and handheld devices through an HDMI and VGA port.
- More ports, more possibilities: Your presentations will stand out with audio-in and audio-out ports for connection to your external sound system. An RCA connector for composite video enables an easy analog connection.
- Move freely: Control the pace of your slideshow and the volume of a two-watt speaker from a distance with the convenience of a remote control.

Engage your audience.
From the office to the classroom, the Dell Projector – 1220 performs in various lighting conditions so images always remain bright and beautiful.
- Versatile projection: Deliver vibrant and bold presentations, regardless of room lighting, with 2700 ANSI Lumens (Max).
- DLP® technology: Thanks to DLP® technology, a high-lumen output enables brilliant performance, even with the lights on.
- Steady performance: The 1220 features crisp details, rich text and brilliant imagery with a 2200:1 contrast ratio and SVGA native resolution (800x600).

Dependability, delivered.
Count on solid design features and strong warranty support to help ensure your essential projection needs are met for a long time to come.

Efficient features
Dependable, cost-effective projection is provided by a long lamp lifecycle of up to 5000 hours in normal mode and 6000 hours in eco mode.

Strong and security
The Dell Projector – 1220 has solid construction and offers two lock slots for added security.

Warranty
Your investment is backed by a 1-year lamp warranty and a 2-year projector warranty.

Short summary description DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black:
This short summary of the DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1220, 2700 ANSI lumens, DLP, SVGA (800x600), 2200:1, 4:3, 27.5 - 252.4"

Long summary description DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black:
This is an auto-generated long summary of DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black based on the first three specs of the first five spec groups.

DELL 1220. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 21.8 - 24 mm, Aperture range (F-F): 2.41 - 2.55, Zoom type: Manual. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL..., Supported graphics resolutions: 1600 x 1200 (UXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. HDMI connector type: Full-size, HDMI version: 1.4a, USB connector type: Mini-USB B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
27.5 - 252.4"
Projection distance
47.2 - 393.7" (1.2 - 10 m)
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2200:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Uniformity
85%
Keystone correction, vertical
-40 - 40°
Matrix size
0.55"
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
21.8 - 24 mm
Aperture range (F-F)
2.41 - 2.55
Zoom capability
Yes
Zoom type
Manual
Digital zoom
1.1x
Throw ratio
1.95 - 2.15:1
Offset
115%
Video
Analog signal format system *
NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM 4.25/4.4, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1600 x 1200 (UXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.4a
USB 2.0 ports quantity *
1
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
Yes
Noise level *
34 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
230 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
195 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
12.4" (314.4 mm)
Depth
8.8" (223.5 mm)
Height
3.45" (87.6 mm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:04:50
Uk has collected 1 expert review for DELL 1220 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 20:04:50
Although SVGA (800-by-600) data projectors such as the Dell Projector – 1220 ($399.99) are considered low resolution by today's standards, they provide an economical alternative to XGA, WXGA, and 1080p models. Thanks to relatively crisp text, the Dell 122...
Good Inexpensive. Easy setup and operation. Good text quality.
Bad Subpar video, with rainbow artifacts. Limited connection choices. Feeble audio...
Bottom line If your small business needs a projector for basic data presentations, the budget-priced SVGA Dell Projector - 1220 is a solid choice...
60%
Brand Image Article code product Stock Price from
DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)