location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WX43
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063915200
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 4WX43 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Educational Chromebook Clamshell Black
  • - Intel® Celeron® N2840 2.16 GHz
  • - 11.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1333 MHz
  • - 16 GB Flash
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - 43 Wh 65 W
  • - ChromeOS
Guarantee: 1 Year CAR
Long product name DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black :
The short editorial description of DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

11.6" (1366 x 768) LED, Intel Celeron N2840 (1M Cache, 2.16 GHz), 4GB DDR3L 1333MHz, 16GB (eMMC), Intel HD Graphics, 802.11 a/b/g/n/ac, Bluetooth 4.0, 3 Cell, ChromeOS
More>>>
DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
The official marketing text of DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer

Superior durability and design.
School tough: The Dell Chromebook 11 is MIL-STD (U.S. Military Standard) tested for durability, pressure, temperature, humidity, shock and vibration so it can handle student life.

Built for the backpack: The rubberized LCD and base trim absorbs shock for superior drop protection.

Surface strength: The optional scratch-resistant touch screen is made of Corning® Gorilla® Glass NBT™ — built to handle every tap, stroke and swipe.

Spill protection: Students can learn without fear. A fully sealed keyboard and touch pad provide the industry’s best spill protection for a student laptop.

Lightweight design: At under three pounds with a compact 11.6" display, it’s easy to pop it in a backpack and head from class to class.

Innovative features
Flexible viewing: A 180-degree LCD hinge reduces stress on the lid, lets it lay flat and allows students to easily adjust their screen for more group work opportunities.

Creative opportunity: Encourage collaboration while deterring distraction with the inventive Chromebook. Multi-colored lights signal to the teacher when students are online and not participating, or they can be used to answer questions for a fun change in classroom interaction.

Easy to hear: Whether they are watching a presentation, chatting with a classmate or playing music to inspire, the dual-array microphones and front-facing speakers make it easy to hear and be heard.

Apps for everything: Their favorite Google apps are built in, and there are thousands more available at the Chrome Web Store to help them collaborate and create with ease. They don’t even have to be online to use the apps, so their creativity knows no bounds.

Impressive performance
Power performer: A 4th Gen Intel Core processor gives them the speed they need for easier multitasking. The Dell Chromebook 11 boots up in less than 8 seconds. Load web pages with the ChromeOS and Chrome browser in an instant for better productivity.

Excellent battery life: With state of the art battery life, there is more to see and learn without looking for an outlet.

Automatically secure: Students can stay online without the risk of security threats. Apps and data are automatically scanned for malware in the cloud, so your Chromebook stays secure without any additional software.

Always up to date: Software updates happen automatically, so you will never need to purchase or install upgrades manually.

Drive student success with education solutions
Dell K-12 Education Solutions help schools effectively use technology, increase teacher productivity and engage students. From hardware and software support to IT planning and professional development for teachers, Dell helps schools build a digital learning environment from start to finish.

Cloud-based convenience

Simple syncing
Connect with other Android phones, tablets or other devices running a Chrome browser for interactive presentations.

Smart backup
Count on Google Drive for cloud backup and storage (200GB1 free for 2 years). Students can access their files from almost anywhere and even print straight from the cloud.

Short summary description DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Chromebook 3120, Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of DELL Chromebook 3120 Intel® Celeron® N2840 11.6" HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

DELL Chromebook 3120. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Black

Design
Product type *
Chromebook
Product color *
Black
Form factor *
Clamshell
Market positioning
Educational
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2840
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1333 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Flash memory
16 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
792 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82103
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
43 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.67 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
11.7" (297 mm)
Depth
8.54" (217 mm)
Height (front)
0.791" (2.01 cm)
Height (rear)
0.827" (2.1 cm)
Weight *
2.8 lbs (1.27 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
4 GB
Intel segment tagging
Education
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 02:49:34
Uk has collected 64 expert reviews for DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-03-31 02:49:07
When we reviewed the previous version of the Chromebook 11 back in 2014, that smart little device instantly became one of our favourites. The mixture of light weight, fast performance, and user comfort made it almost the perfect Chromebook. Now Dell retur...
Bottom line Dell knows what it's doing when it comes to Chromebooks. This new, rugged model has plenty to offer in terms of speed and durability, but you don't feel like you're sacrificing much in return. With the long battery life and unique waterproofing feature it...
80%
apcmag.com
Updated:
2018-03-31 02:49:07
If you're not familiar with Chrome OS, then you should know that it's an extremely simplified OS built around the Chrome browser. By and large, the browser is the interface – even system settings are managed through the browser interface.You can install...
90%
pcauthority.com.au
Updated:
2018-03-31 02:49:07
T here are times when good looks and sleek design must take second place to practicality – situations when tough is more important than pretty. So it is with the 2015 edition of the Dell Chromebook 11. It may not be stylish, but it's unfussy and practical...
Bottom line "Overall, the Dell Chromebook 11 remains an excellent device for those who need a well-priced, practical laptop."...
80%
itpro.co.uk
Updated:
2018-03-31 02:49:16
Most Chromebooks are very cheap, costing little more than £200, so we don't expect them to change much – either in appearance or specifications. We were therefore surprised when Dell decided to refresh its Chromebook 11 with a design that's almost complet...
Good Cheap, light, long battery life, comfortable keyboard and touchpad...
Bad Dim screen...
Bottom line Although its education focus is a little superficial and we wish the screen was brighter, this is still a very good Chromebook...
80%
alphr.com
Updated:
2018-03-31 02:49:16
There are times when good looks and sleek design must take second place to practicality; situations when tough is more suitable than pretty. That's what the 2015 edition of the Dell Chromebook 11 is made for. It may not be stylish, but it's unfussy and pr...
Bottom line It has its weaknesses, but the Dell Chromebook 11 remains an excellent device for those who need a well-priced, practical laptop that's tough enough to cope with a bit of rough and tumble. It's light enough for easy carrying and rugged enough to handle...
80%
Digitaltrends.com
Updated:
2018-03-31 02:49:16
My Dell Chromebook 11 and I have been in a loving relationship for about the last six months. I take my Chromebook everywhere – to work, on business trips, and even to bed (to check email, of course!) You can imagine my excitement when the new Dell Chrome...
Good Rugged design, Great keyboard, Clear, loud speakers...
Bad Performance is lacking, Chassis attracts junk, Twitchy trackpad...
60%
ouritdept.co.uk
Updated:
2018-03-31 02:49:19
Many computer manufacturers of Windows devices are beginning to release Chromebooks which run on Google's Chrome operating system. Dell has recently jumped on board with the new Chromebook 11 which, like other models of Chromebooks, is a browser powered d...
Good Stylish design is both sturdy and durable, Keyboard and touchpad offers spill protection, High quality speakers are exceptional for a device of this size, 180 degree LCD hinge provides versatility, Zippy performance helps you to easily get through daily t...
Bad The Chromebook 11 is a bit hefty when compared to other devices of this size, Display provides some glare in certain environments, Screen resolution could be improved, Fans tend to be a bit on the noisy side...
Bottom line SummaryFor a device in the price range of £237 to £327, the Dell Chromebook 11 is great value with its sleek and durable design, snappy performance and impressive audio, and nice variety of productivity apps. Plus, Dell has managed to raise the bar for Ch...
0%
techradar.com
Updated:
2018-03-31 02:49:23
With this year's Chromebook 11, Dell is building on the success of last year's model, which bears the same name, by continuing to target the educational market. Although both generations of Chromebook share the same name, Dell has completely redesigned th...
Good Price, Cloud connected, Durability...
Bad Chrome OS only, Touchscreen optional, Celeron processor...
Bottom line Borrowing the durable design of the last year's Latitude 13, Dell has redesigned its Chromebook so that it can hold up to daily use inside the classroom. Lightweight and affordably priced, the Chromebook 11 is built around collaboration, wet lab condition...
90%
techradar.com/au/
Updated:
2018-03-31 02:49:24
With this year's Chromebook 11, Dell is building on the success of last year's model, which bears the same name, by continuing to target the educational market. Although both generations of Chromebook share the same name, Dell has completely redesigned th...
Good Price, Cloud connected, Durability...
Bad Chrome OS only, Touchscreen optional, Celeron processor...
Bottom line Borrowing the durable design of the last year's Latitude 13, Dell has redesigned its Chromebook so that it can hold up to daily use inside the classroom. Lightweight and affordably priced, the Chromebook 11 is built around collaboration, wet lab condition...
0%
expertreviews.co.uk
Updated:
2018-03-31 02:49:30
To its credit, Dell has made the device look stylish without having to apply a high price. The dark grey plastic shell is understated and wouldn't look out of place on a more expensive corporate laptop. The Chromebook 11 weighs 1.3kg, and is 21mm thick. T...
Bottom line Dell’s latest Chromebook is a good performer, but it’s more expensive than our current favourite...
60%
alphr.com
Updated:
2018-03-31 02:49:30
Dell unveiled its first Chromebook at the BETT educational technology show back in January, raising considerable interest with a promised price of £179 for the 2GB model. That specification finally goes on sale on 23 June; ahead of it comes a more expensi...
Bottom line Quick and well made, the Chromebook 11 is let down only by a poor display...
83%
Theinquirer.net
Updated:
2018-03-31 02:49:34
As you'd expect at such a low price point, Dell's Chromebook 11 isn't the most powerful device, but the firm claims that it is powerful enough to perform all tasks required by the Chrome OS with ease...
0%
notebookcheck.net
Updated:
2018-03-31 02:49:07
Enduring. Dell's small Chromebook attracts attention with its long battery life and decent input devices. The robust casing makes up for the odd shortcoming...
Good Matte screen, Low temperature development, Good battery life, Silent operation, Decent keyboard...
Bad 1-year warranty only...
Bottom line In Review Dell Chromebook 11-3120. Test model courtesy of Dell Germany.The Chromebook 11-3120 combines the functionality of a portable typewriter and a browsing machine. The laptop has good input devices and can boast with a robust casing. This is essenti...
81%
computerworld.com
Updated:
2018-03-31 02:49:09
Chromebooks are popping up everywhere you look these days -- and with all the options available, it isn't always easy to figure out which one makes the most sense for you.One quick glance through the choices is enough to make anyone's head spin. We've got...
0%
pcmag.com
Updated:
2018-03-31 02:49:12
Chromebooks continue to be a growing category for value-priced systems, thanks to their low prices, and as laptops for education, since they require less IT management and integrate well with Google's teacher and administration tools. Now, the Dell Chrome...
Good Rugged, kid-proof chassis. Spill-resistant keyboard. 180-degree hinge. Touch screen. Fast 802.11ac Wi-Fi.
Bad Low-resolution display with narrow viewing angles. Accuracy issues with touchpad in testing...
Bottom line The affordable Dell Chromebook 11 Touch has a touch screen and a beefy, rugged design making it a good choice for classrooms...
70%
anandtech.com
Updated:
2018-03-31 02:49:16
In my view, Chromebooks have gone hand in hand with tablets in eating away the part of the market that was once filled with low quality and low cost netbooks. I think that both tablets and Chromebooks offer a consumer a much better experience than netbook...
Bottom line As far as Chromebooks go, I think the Dell Chromebook 11 is one of the better devices you can buy without spending $1000 on a Chromebook Pixel. While Intel's Celeron N2840 is more like an Atom chip, it's still perfectly sufficient for the tasks that users...
0%
computershopper.com
Updated:
2018-03-31 02:49:23
Today, however, Dell assures us that civilians and businesses as well as boards of education are welcome to check out its Chrome OS laptop—and that's only one of two changes from last year. The other is the availability of an Intel Core i3 CPU for an extr...
Good Snappy performance, Attractive design, Good port selection, Comfy keyboard, Long battery life...
Bad Pricey, Dim display, Noisy fans...
Bottom line The new Core i3 edition of Dell's 11.6-inch Chromebook offers brisk performance, an excellent keyboard, and day-long battery life for a reasonable price. Read More…...
80%
pcmag.com
Updated:
2018-03-31 02:49:23
The Dell Chromebook 11 (Intel Core i3) ($379 as tested) is the latest in a string of new Chromebooks that push the envelope of what the inexpensive Chrome-OS-based laptops can be, remixing the basic Web-connected laptops with new features and unique capab...
Good Sturdy construction. Healthy port selection. Excellent performance, thanks to Intel Core i3 processor. Solid nine hours of battery life.
Bad Mediocre display. Expensive...
Bottom line The Dell Chromebook 11 gets an Intel Core i3 processor for smoother performance and better multitasking, but it winds up being pricey for an otherwise basic Chromebook...
80%
notebooks.com
Updated:
2018-03-31 02:49:24
Dell launched their 11-inch Chromebook focused on the educational market awhile back, but they just bumped up the specs to include a speedy Intel Core i3 processor running on the Haswell architecture, which gives users great performance and all day batter...
Good Speedy powerful specs, Great keyboard, Spacious and responsive trackpad, Durable build quality, Excellent battery life...
Bad Dim reflective display, Slightly expensive...
Bottom line With only one real weakness (the dim reflective display), the Dell Chromebook 11 with Intel Core i3 processor is the best Chromebook we've used in an 11-inch size. Many still prefer larger screen computers with a 13-inch display or even a larger screen li...
0%
liliputing.com
Updated:
2018-03-31 02:49:24
Most Chromebooks are small, inexpensive laptops designed to run Google's Chrome OS software. But Dell's Chromebook 11 stands out from the crowd thanks to a business-like design, a sturdy case, and a decent keyboard, among other things.Dell's Chromebooks a...
Bottom line Dell's Chromebook 11 with a Core i3 processor is one of the fastest Chrome OS laptops I've tested… but I'd probably only recommend spending $379 if you're really certain you need the extra RAM and speed that comes with this model. You can easily save $1...
0%
Laptopmag.com
Updated:
2018-03-31 02:49:24
As Chromebooks become more popular, laptop makers are looking for ways to offer more variety. Dell is answering the call for more power with its updated Chromebook 11. Enhanced with Intel's Core i3 processor, this $379 notebook runs faster and smoother th...
Good Solid overall performance, Awesome battery life, Minimalist design...
Bad Washed-out screen, Cramped keyboard...
Bottom line The Dell Chromebook 11 with Core i3 processor delivers speedy performance and lasts all day on a charge...
80%
infoworld.com
Updated:
2018-03-31 02:49:28
I've spent the last three weeks taking six business-oriented Chromebooks through their paces. I started out as a skeptical Windows-rules-them-all kind of guy: I've been using Windows since the early days, and I've rarely strayed from the ghosts of my Wind...
73%
networkworld.com
Updated:
2018-03-31 02:49:30
I've spent the last three weeks taking six business-oriented Chromebooks through their paces. I started out as a skeptical Windows-rules-them-all kind of guy: I've been using Windows since the early days, and I've rarely strayed from the ghosts of my Wind...
73%
computerworld.com
Updated:
2018-03-31 02:49:30
Thinking about getting a new Chromebook? Google's Chrome OS platform has grown in leaps and bounds over the last few years, and if you spend most of your time using the Web and Web-centric services, it might just be the thing for you.But where to begin? T...
0%
techworld.com
Updated:
2018-03-31 02:49:30
It might be Dell's first attempt at a Chromebook , but the Chromebook 11 ticks all our boxes as a fast, cheap and reliable laptop.Another newcomer to the Chromebook shores is PC behemoth Dell. The Chromebook 11 is its first effort, and if this is anything...
Bottom line Dell's debut offering is pretty much exactly what most people want from a Chromebook. It's fast, easily portable, smart looking, features a great keyboard, and even manages to add in a few bells and whistles like the two USB 3.0 ports. If Google's vision...
0%
zdnet.com
Updated:
2018-03-31 02:49:30
Chromebooks have been carving out a niche in education — Google recently said that schools bought one million in the second quarter of this year.Price is clearly a key consideration. Kids can be tough on hardware, so a Chromebook that's dropped, lost or u...
Bottom line Further reading Chromebooks taken to school: More than a million sold to schools in last quarter Milestone: I'm recommending Chromebooks instead of Windows laptops for civilians The business case for Chromebooks in a Mac lab...
0%
notebooks.com
Updated:
2018-03-31 02:49:30
Dell joined the Chromebook party with their education-focused Dell Chromebook 11, a pretty standard Chromebook with the same basic specs as most of the other 11-inch machines available. Upon first opening the box comparisons to the Acer C720 seemed obviou...
Good Great battery life, Decent keyboard and trackpad, Attractive for a plastic chassis...
Bad Lowend display, Costs more than the more popular Acer C720...
Bottom line We recently ranked our five favorite Chromebooks and the Dell didn't make the list because it doesn't set itself apart from the crowd with the exception of battery life. It costs more than the Acer C720, which looks nearly identical in both specs and desi...
0%
notebookreview.com
Updated:
2018-03-31 02:49:30
Advertised as a device designed for education on its website, the Dell Chromebook 11 is a capable machine for web browsing, streaming videos, document creation and editing with web apps. An increasing number of schools have gone with ChromeOS devices when...
Good Good Multitasker, Inexpensive, ChromeOS...
Bad Awful speakers, Flimsy keys, Poor display...
79%
examiner.com
Updated:
2018-03-31 02:49:30
The Verge, an online media and technology publication, is already calling the Dell Chromebook "possibly the best Chromebook ever made."In my opinion, the perfect Chromebook should be inexpensive, fast, well-built, and come with a day-long battery. Dell se...
80%
theverge.com
Updated:
2018-03-31 02:49:30
Almost every Windows laptop maker has a Chromebook or two in its lineup, and now Dell is entering the fray. Its Chromebook 11 (not to be confused with the HP Chromebook of the same name) is being targeted specifically to the education market, where Chrome...
Good Snappy performance, Solid build quality, All-day battery life...
Bad A little heavy, Screen could be better, Noisy fans...
80%
pcworld.com_techhive.com
Updated:
2018-03-31 02:49:34
Dell's no dummy. It may have built its business on PCs, but its new Chromebook 11 is designed to maintain its presence the education market, where Chromebooks are enjoying some growth. Compared to managing a fleet of Windows-based boxes, tending to a herd...
Good Sturdy construction, Keyboard and touchpad layout are good, Good wired and wireless connectivity...
Bad Hard-plastic keys can feel harsh, Power cord protrudes from the side, Only two USB ports...
Bottom line Dell's Chromebook 11 breaks little new ground for the category, but it's a nice execution of a machine category that's inherently simple and limited...
50%
Laptopmag.com
Updated:
2018-03-31 02:49:34
Dell is jumping on the Chromebook bandwagon after Acer, HP and Samsung, but the company is hoping to stand out by focusing on students rather than all laptop shoppers. The textbook-size Dell Chromebook 11 puts Intel Haswell power and a great keyboard and...
Good Sleek design; Comfortable keyboard and touchpad; Booming speakers; Good battery life...
Bad Display kicks back some glare; A bit hefty...
Bottom line The Dell Chromebook 11 gives students Haswell power, a comfy keyboard and very good battery life in an attractive $299 package...
80%
Country Distributor
United Kingdom 1 distributor(s)