Acer logo

Acer Aspire E ES1-711G-P8JW Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24123
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Aspire E ES1-711G-P8JW Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Intel Pentium N3540 (2M Cache, up to 2.66 GHz), 4 GB DDR3L, 500 GB SATA, 17.3" HD+ (1600x900) LED, nVidia GeForce 820M, Gigabit Ethernet, 802.11 b/g/n, Windows 8.1 64-bit

Acer Aspire E ES1-711G-P8JW Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Everyday essentials enhanced

They may serve as essential devices, but Acer’s Aspire E Series laptops go beyond the everyday tasks. The E Series is a touch smarter, faster and easier to use than most essential laptops. The E Series gives users the freedom to be more productive and creative and immerse themselves in videos, photos and music.

Ultimate portability

Thin and with an easy grip, it’s an ideal partner to go anywhere and work anytime. With 7 hours of battery you stay connected all day. And with AcerCloud™ you stay in sync with everything you need, automatically. The E Series allows you to do a touch more and travel a touch further.

Optimized productivity

Finally, a laptop that can keep up with you. Acer’s 10-point multi-touch screen helps you navigate your screen a touch more intuitively. And the Precision Touchpad and chiclet keyboard are designed specifically to improve accuracy and speed.

Sensational fun

Whether you’re playing a game, recording a song or streaming a movie, the high-definition LED display and graphics capabilities enhance every multimedia experience. Choose one of the lively yet sophisticated body colors to brighten your world.

Skype Certification

The Aspire E meets the high audio and visual standards required for Skype Certification. Optimized hardware ensures that every word will be heard clearly with no gap or lag in speech, minimal background noise, and zero echo.

Acer TrueHarmony

Through a unique combination of innovative hardware and software design, Acer TrueHarmony delivers lifelike audio that takes your entertainment to the next level. The system utilizes a one-of-a-kind speaker design with improved flexibility that limits audio distortion, delivers a wider range of bass, and boosts volume so that it fills the room, your movies are more cinematic, music more impactful and games more immersive.

Short summary description Acer Aspire E ES1-711G-P8JW Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E ES1-711G-P8JW, Intel® Pentium®, 2.16 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E ES1-711G-P8JW Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E ES1-711G-P8JW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.