location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U Rackmount Console with 19-in. LCD, Short-Depth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B021-000-19-SH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143853 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 11:19:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19" 1280 x 1024 pixels
  • - Keyboard number of keys: 104
  • - Black
Guarantee: 1-year limited warranty
Long product name Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black :
The short editorial description of Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black

1U Rackmount Console with 19-in. LCD, Short-Depth
More>>>
Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black:
The official marketing text of Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black as supplied by the manufacturer

Tripp Lite's B021-000-19-SH 1U Rackmount Console is the ideal solution for specialized vehicle projects, including rescue services and military specific applications. It can be mounted in as little as a 19" deep rack and features an integrated 19" LCD display, ( max native resolution of 1366 x 768), full 104-key keyboard and touch pad, all in a 1U rackmountable housing. It also features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc.. Your peripheral device connects to the USB type A port on the front of the unit, and your computer connects to the USB type A port on the back of the unit using a Tripp Lite UR020-Series type A M/M cable. This console is designed for use with a server or a KVM switch with PS/2 or USB console connectors. Constructed of heavy-duty steel housing.

- Short-depth console mounts in cabinets with a minimum depth of 19""
- Designed for use with KVMs or Servers that have PS/2 or USB connectors
- 19"" LCD Screen with max native 1366 x 768 resolution
- Auto Sensing External Power Supply (Input: 100-240V, 50/60Hz, 1.5A)
- Mounts in 19" to 30" deep cabinets
- Full 19" LCD display screen, 104-key keyboard, touchpad
- Max native resolution of 1366 x 768
- Auto Sensing External AC Adapter, 1.83 m (6-ft.) (Input: 100-240V, 50/60Hz, 1.5A)
- Includes 6-ft. PS/2 cable kit for use with PS/2 KVMs or Servers
- PS/2 to USB adapter included for use with USB KVMs or servers
- Features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc.
- Single rail, ball bearing slides
- Constructed of heavy-duty steel housing

Short summary description Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black:
This short summary of the Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B021-000-19-SH, 19", 1280 x 1024 pixels, LCD, PS2/USB, 17.2 x 19 x 1.75" (438.1 x 482.6 x 44.4 mm), 18.7" (476.2 mm)

Long summary description Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Tripp Lite B021-000-19-SH rack console 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite B021-000-19-SH. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: PS2/USB. Dimensions (WxDxH): 17.2 x 19 x 1.75" (438.1 x 482.6 x 44.4 mm). Width: 18.7" (476.2 mm), Height: 1.75" (44.4 mm), Depth: 19" (482.6 mm). Package weight: 31.7 lbs (14.4 kg), Package width: 23.1" (586.7 mm), Package depth: 24.2" (613.9 mm)

Display
Display diagonal
19"
Display resolution
1280 x 1024 pixels
Display
LCD
Technical details
Height (in Rack Units)
1
Product color
Black
Country of origin
Taiwan
Ports & interfaces
I/O ports
1 x HD15 F
Interface
PS2/USB
Keyboard
Keyboard number of keys
104
Other features
Dimensions (WxDxH)
17.2 x 19 x 1.75" (438.1 x 482.6 x 44.4 mm)
Weight & dimensions
Width
18.7" (476.2 mm)
Height
1.75" (44.4 mm)
Depth
19" (482.6 mm)
Weight
27.1 lbs (12.3 kg)
Packaging data
Package weight
31.7 lbs (14.4 kg)
Package width
23.1" (586.7 mm)
Package depth
24.2" (613.9 mm)
Package height
4.8" (121.9 mm)
Logistics data
Master (outer) case width
23.4" (595.1 mm)
Master (outer) case length
24.2" (614.9 mm)
Master (outer) case height
6.1" (154.9 mm)
Master (outer) case weight
34 lbs (15.4 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)