location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3520X/78
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3520X/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581710941
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1, Dolby TrueHD, DTS-HD Master Audio
  • - 3D Full HD Progressive scan
  • - MP3 bit rates: 8 - 320 Kbit/s
  • - FM radio
  • - Bluetooth Ethernet LAN Near Field Communication (NFC)
  • - Karaoke
Long product name Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black :
The short editorial description of Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black

5.1 3D Blu-ray, Smart TV, FM, DLNA, NFC, Bluetooth, Ethernet, HDMI 1.4, USB, 1000 W RMS, 10.15 kg
More>>>
Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black:
The official marketing text of Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer

1000W Powerful cinematic surround sound

Pump up your home entertainment experience with the Philips home theater system It offers powerful 1000W with deeper bass effect and immersive 3D Blu-ray Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Powerful speakers with double basspipes for great sound
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV to enjoy online services & access multimedia on TV
- DivX Plus HD Certified for high definition DivX playback
- Bluetooth wireless music streaming from your music devices
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Wireless rear speakers option for clutter free placement

Short summary description Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3520X/78, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels

Long summary description Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB3520X/78 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3520X/78. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby TrueHD, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 166 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 3 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG
Full HD
Yes
Progressive scan
Yes
Video enhancement technology
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby TrueHD, DTS-HD Master Audio
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, WAV, WMA
Sound enhancement technology
Yes
MP3 bit rates
8 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Front speakers
Front speakers RMS power
166 W
Front speaker frequency range
150 - 20000 Hz
Front speaker impedance
3 Ω
Front speaker woofer diameter (imperial)
3"
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
3"
Satellite speakers
Satellite speakers RMS power
166 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Satellite speaker woofer diameter (imperial)
3"
Wireless satellite speakers *
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
8"
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
17.1 x 11 x 2.28" (435 x 280 x 58 mm)
Front speaker dimensions (WxDxH)
3.94 x 4.92 x 7.56" (100 x 125 x 192 mm)
Center speaker dimensions (WxDxH)
12.4 x 3.27 x 4.33" (314 x 83 x 110 mm)
Satellite speaker dimensions (WxDxH)
3.94 x 4.92 x 7.56" (100 x 125 x 192 mm)
Subwoofer dimensions (WxDxH)
8.98 x 12.2 x 11.5" (228 x 310 x 293 mm)
Packaging data
Package weight
25.8 lbs (11.7 kg)
Package dimensions (WxDxH)
19.6 x 14.8 x 19.4" (498 x 376 x 493 mm)
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
HDMI
Warranty card
Yes
Batteries included
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Weight
22.5 lbs (10.2 kg)
Image formats supported
GIF, JPG, PNG
Internet TV
Yes
Video compression formats
AVCHD, MPEG1, MPEG2, MPEG4
Deep color support
Yes
Quantity
1
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product color *
Black
Karaoke *
Yes
USB direct playback
Yes
Slideshow
Yes
Smart TV
Yes
Night mode
Yes
Digital Living Network Alliance (DLNA) certified
Yes