Philips logo

Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155999
Info modified on:
11 Jul 2022, 13:52:46
Long product name Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black:

5.1 FHD Blu-ray, 1000W, NFC, Bluetooth, THD 10%, RMS 1000W, USB, HDMI 1.4, ARC, FM, 220 - 240 V, 50 Hz

Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black:

1000W Powerful cinematic surround sound
Pump up your home entertainment experience with the Philips home theater system It offers powerful 1000W with deeper bass effect and immersive 3D Blu-ray Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Powerful speakers with double basspipes for great sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- DivX Plus HD Certified for high definition DivX playback
- Bluetooth wireless music streaming from your music devices
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Modern design to complement your home environment

1000W RMS power
1000W RMS power delivers great sound for movies and music

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Bluray content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

DivX Plus HD Certified
DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX technology to let you enjoy HD videos and movies from the Internet direct to your Philips HDTV or PC. DivX Plus HD supports the video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

Bluetooth wireless streaming
Bluetooth wireless music streaming from your music devices

NFC technology
Pair Bluetooth devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC enabled
smartphone or tablet on the NFC area of a speaker to turn the speaker on, start Bluetooth pairing, and begin streaming music.

Short summary description Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3580/40, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, DIVX HD, H.264, MPEG1, MPEG2, MPEG4, 5.1 channels, 1000 W

Long summary description Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3580/40. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, DIVX HD, H.264, MPEG1, MPEG2, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD. Supported radio bands: FM. Center speaker impedance: 3 Ω, Center speaker peak power: 166 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.