location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenseVision USB3.0 Dual Display Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-3242HDX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401117
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:12:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Plug and Play
Long product name CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White :
The short editorial description of CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White

SenseVision USB 3.0 Dual Display Docking Station
More>>>
CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
The official marketing text of CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White as supplied by the manufacturer

SenseVision USB 3.0 Dual Display Docking Station

The USB 3.0 dual display docking station is designed for extra connectivity demands. With the docking station, you can extend the connection of a computer to more USB peripherals, Ethernet network, the speaker and the microphone through one single USB cable.

With the built-in USB 3.0 ports, the docking station enables you to enjoy the super speed data transmission between USB peripherals. Aside from USB 3.0, this product is compliant with USB 1.1/2.0 specification. You will be able to keep and use your USB 1.1/2.0 devices as usual.

In addition, the docking station is equipped with video output. With the DVI and HDMI ports, you can mirror your primary screen, or extend the Window desktop allowing visibility of more applications at the same time. Enhanced expansion capability plus the stylish appearance, this docking station with video is the most versatile accessory that also complements your home or office space.
*Incorporates HDMI® technology.

Short summary description CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
This short summary of the CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D SenseVision USB3.0 Dual Display Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 1.4a, 3.5 mm, USB Type-B, 10,100,1000 Mbit/s

Long summary description CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
This is an auto-generated long summary of CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White based on the first three specs of the first five spec groups.

CLUB3D SenseVision USB3.0 Dual Display Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: White, LED indicators: Activity, Operation, Compatibility: DL 3900 Chipset for Dual VGA Support. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 3.03" (77 mm), Depth: 1.3" (33 mm), Height: 7.28" (185 mm)

Brand Image Article code product Stock Price from
CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station
(show image)
CSV-1460 USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C MST Charging Dock CLUB3D USB Type C MST Charging Dock
(show image)
CSV-1560 USB Type C MST Charging Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station
(show image)
CSV-3242HDA SenseVision USB 3.0 Ultra Smart Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station
(show image)
CSV-3104D SenseVision USB 3.0 4K UHD Mini Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Docking Station CLUB3D SenseVision USB 3.0 4K UHD Docking Station
(show image)
CSV-3103D SenseVision USB 3.0 4K UHD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Gen1 Type A Dual Display Docking Station CLUB3D USB Gen1 Type A Dual Display Docking Station
(show image)
CSV-3242HD USB Gen1 Type A Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)