location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-2314 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470944 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HDMI™ 2.0 specifications
  • - Resolution Support up to 4096x2160 at 60Hz
  • - Contains active in-cable equalisation- and correction technology
Long product name CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft :
The short editorial description of CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft

HDMI 2.0 4K60Hz UHD RedMere Cable M/M 15 m/49.21ft 28 AWG
More>>>
CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft:
The official marketing text of CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft as supplied by the manufacturer

The Club 3D CAC-2314 HDMI™ 2.0 4K60Hz UHD RedMere® Cable M/M 15 m/49.21ft 28 AWG enables the connection of your HDMI™ supported Gaming PC or Laptop to an (Ultra) High Definition Monitor or other HDMI™ supported device. It fully supports the HDMI™ 2.0 with Ethernet specification, ensuring that video up to 4K UHD, 4096x2160p at 60Hz is supported, as well as audio and data streams.

RedMere® Technology
The CAC-2314 contains Active Chips with HDMI™ in-cable equalisation technology, with advanced signal processing allowing to support wide band data across relative thin and long cables while maintaining compatibility with the next generation of HDMI™ 2.0 devices.

Short summary description CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft:
This short summary of the CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft, 590.6" (15 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft:
This is an auto-generated long summary of CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft based on the first three specs of the first five spec groups.

CLUB3D HDMI 2.0 4K60Hz RedMere cable 15m/49.2ft. Cable length: 590.6" (15 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Product color: Black

Features
Cable length *
590.6" (15 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.0
3D
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 4096 x 2160
Supported video modes
1080p, 2160p
Data transfer rate
18 Gbit/s
Maximum refresh rate
120 Hz
Features
Connector contacts plating *
Gold
Cable type
Round cable
Plug and Play
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
ROHS, FCC, CE EMI
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Package width
8.27" (210 mm)
Package depth
2.95" (75 mm)
Package height
8.27" (210 mm)
Package weight
2.89 lbs (1.31 kg)
Package type
Box
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)