location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1371 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471149 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:36:53
The date of the most recent change of the data-sheet in Icecat's system
CLUB3D CAC-1371 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HDMI 2.1 specifications
  • - Supports Resolutions up to 10K 120Hz
  • - Supports Bandwidth up to 48Gbps
Long product name CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft :
The short editorial description of CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft

Ultra High Speed HDMI 2.1 Cable 10K 120Hz, 48Gbps Male/Male 1 m./3.28 ft.
More>>>
CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft:
The official marketing text of CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft as supplied by the manufacturer

The Club 3D Ultra High Speed HDMI™ 2.1 Cable is build to handle the highest quality video- and audio signals.

HDMI 2.1 Increased Bandwidth to 48Gbps.
The increase in maximum bandwidth compared to previous versions is
achieved by increasing both the bitrate of the data channels (from 6Gbps
to 12Gbps) and the number of channels (from 3 to 4). This allows support
for resolutions up to supports 10K at 120Hz!
New feature included in the 2.1 Specification is Display Stream Compression
(DSC) 1.2 , this is used for video formats higher than 8K with 4:2:0.
Enhanced refresh rate features:
-Variable Refresh Rate (VRR) reduces or eliminates lag, stutter and frame
tearing for more fluid motion in games
-Quick Media Switching (QMS) for movies and video eliminates the delay that
can result in blank screens before content is displayed
-Quick Frame Transport (QFT) reduces latency.
HDMI 2.1 also supports Static- and Dynamic HDR metadata.

All HDMI 2.1 features are fully supported by this Club3D CAC-1371 Cable. It is
the ideal solution for the ultimate future proof HDMI™ experience.

Short summary description CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft:
This short summary of the CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft, 39.4" (1 m), HDMI Type A (Standard), HDMI Type A (Standard), 10240 x 4320 pixels, 3D, Black

Long summary description CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft:
This is an auto-generated long summary of CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft based on the first three specs of the first five spec groups.

CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1 m/3.28 ft. Cable length: 39.4" (1 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.1, 3D, Maximum resolution: 10240 x 4320 pixels, Data transfer rate: 48 Gbit/s, Audio Return Channel (ARC), Product color: Black

Features
Cable length *
39.4" (1 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.1
3D
Yes
Audio Return Channel (ARC)
Yes
HDMI Ethernet channel
Yes
HDCP
Yes
Data transfer rate
48 Gbit/s
Maximum resolution
10240 x 4320 pixels
Maximum refresh rate
120 Hz
AWG wire size
30
Connector contacts plating *
Gold
Features
Magnetically shielded
Yes
Cable shielding
Aluminum mylar foil
Plug and Play
Yes
Certification
Meets ROHS, FCC, and CE EMI requirements
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
2.4 oz (68 g)
Package width
5.71" (145 mm)
Package depth
1.77" (45 mm)
Package height
5.71" (145 mm)
Package weight
1.62 oz (46 g)
Package type
Box
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)