location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C932021 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectrophotometer ILS30EP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C932021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542447 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C12C932021 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson C12C932021 printer kit :
The short editorial description of Epson C12C932021 printer kit

Spectrophotometer ILS30EP
More>>>
Short summary description Epson C12C932021 printer kit:
This short summary of the Epson C12C932021 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C932021, Black, United States, Epson, - Epson SureColor P9000 - Epson Stylus Pro 4900 - Epson SureColor P6000 - Epson SureColor P7000 ..., 1 pc(s), 0.0133 oz (0.377 g)

Long summary description Epson C12C932021 printer kit:
This is an auto-generated long summary of Epson C12C932021 printer kit based on the first three specs of the first five spec groups.

Epson C12C932021. Product color: Black, Country of origin: United States, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package weight: 0.0133 oz (0.377 g), Package width: 4.13" (105 mm). Quantity per pallet: 480 pc(s), Master (outer) case width: 22.6" (575 mm), Master (outer) case length: 23.4" (595 mm)

Features
Product color
Black
Country of origin
United States
Brand compatibility
Epson
Compatibility
- Epson SureColor P9000 - Epson Stylus Pro 4900 - Epson SureColor P6000 - Epson SureColor P7000 - Epson SureColor P8000
Packaging data
Quantity per pack
1 pc(s)
Package weight
0.0133 oz (0.377 g)
Package width
4.13" (105 mm)
Package depth
10.2" (260 mm)
Package height
5.43" (138 mm)
Logistics data
Quantity per pallet
480 pc(s)
Master (outer) case width
22.6" (575 mm)
Logistics data
Master (outer) case length
23.4" (595 mm)
Master (outer) case height
27.6" (700 mm)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
14.2" (36 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
14.2" (36 cm)
Quantity per pallet (UK)
620 pc(s)
Quantity per pallet layer
96 pc(s)
Quantity per pallet layer (UK)
96 pc(s)
Quantity per master (outer) case
48 pc(s)
Country Distributor
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)