location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700 G1 Base Model SFF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0B79AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:30:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 240 W
  • - DDR3-SDRAM 1600 MHz
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Guarantee: 3-year limitedincluding telephone support 24/7; terms and conditions may vary by country; other HP Care Services available. HP Care Services are sold separately. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See /go/cpc for details
Long product name HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black :
The short editorial description of HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black

HP EliteDesk 700 G1 Base Model Small Form Factor PC
More>>>
HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black:
The official marketing text of HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black as supplied by the manufacturer




Short summary description HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black:
This short summary of the HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 700 G1 Base Model SFF, DDR3-SDRAM, Windows 8.1, 64-bit

Long summary description HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black:
This is an auto-generated long summary of HP EliteDesk 700 G1 Base Model SFF DDR3-SDRAM Windows 8.1 PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 700 G1 Base Model SFF. Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16.8 lbs (7.6 kg). Product color: Black

Memory
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Design
Water cooling system
No
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q87
Audio system
DTS Audio
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
13.3" (338 mm)
Depth *
14.9" (379 mm)
Height *
3.94" (100 mm)
Weight *
16.8 lbs (7.6 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No