location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4300U3C1B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858298 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ST4300U3C1B user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Black, Silver Plastic
Guarantee: 2 years
Long product name StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver :
The short editorial description of StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver

StarTech.com 3 Port USB 3.0 Hub for Laptops & Windows-based Tablets + Fast-Charge Port (2.1A) & Device Stand - Black
More>>>
StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver:
The official marketing text of StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver as supplied by the manufacturer

This USB 3.0 hub with mobile device stand expands your laptop or tablet connectivity. It works with computers, Windows based tablets, and some On-The-Go-enabled Android™ devices (when coupled with a separate OTG adapter). Now, you can connect useful peripherals such as a keyboard or an external hard drive to your tablet.

Plus, you can quick-charge a separate mobile device via the integrated fast-charge port.

Rugged design offers convenience and reliability
Unlike most desktop USB 3.0 hubs, this rugged hub is designed with a solid, high-quality housing. Plus, because it’s weighted, it remains stationary when you connect or disconnect your devices. Now you can avoid the aggravation of your hub sliding across your desk when it’s touched.

Stand makes the hub perfect for mobile devices
This space-saving USB 3.0 hub provides ergonomically-friendly access to your smartphone or tablet via an embedded flip-up stand. The solid-aluminum, retractable stand features a convenient cable-management hole, so you can quickly cradle your host mobile device while neatly organizing your cables.

You can fold the stand down when it isn’t need, and because the hub is weighted, there’s little risk of a larger tablet flipping over when placed in the stand.

Expands your USB connectivity
You can overcome port limitations on Android based tablets and smartphones by coupling this hub with a simple Micro USB to USB OTG Adapter (SKU: UUSBOTG - sold separately). With the adapter, the ST4300U3C1B acts as an OTG hub, letting you connect USB devices to your mobile device.

The hub is also natively supported by many Windows based tablets with a USB-A port.

Alternatively, this small form-factor hub can be used as a traditional USB 3.0 hub, letting you expand your connectivity while remaining backward compatible with USB 2.0 and 1.x devices.

Quickly charges your smartphone or tablet
Your mobile device can charge faster via the 2.1A combination fast-charge or data port. You can connect your mobile device as a host or you can fast-charge your device, by simply connecting it to the appropriate fast-charge or host port.

For devices that aren’t USB charged (for example, the Microsoft Surface Pro 4), you can cradle and connect it as a host, while continuing to charge it using its own charging mechanism.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver:
This short summary of the StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST4300U3C1B, USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Silver, Plastic, Charging, Power

Long summary description StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver:
This is an auto-generated long summary of StarTech.com ST4300U3C1B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black, Silver based on the first three specs of the first five spec groups.

StarTech.com ST4300U3C1B. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, Silver, Housing material: Plastic. Power source type: AC, Input voltage: 100 - 240 V, Input current: 0.8 A. Width: 4.96" (126 mm), Depth: 3.82" (97 mm), Height: 0.984" (25 mm). Package width: 5.67" (144 mm), Package depth: 8.86" (225 mm), Package height: 2.95" (75 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Micro-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ports quantity *
4
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product color
Black, Silver
Housing material
Plastic
Surge protection
Yes
LED indicators
Charging, Power
Hot-swap
Yes
Plug and Play
Yes
Certification
RoHS, CE, FCC
Compatible products
-Samsung Galaxy Tab -Apple iPad -Apple iPad mini
Power
Power source type
AC
Input voltage
100 - 240 V
Input current
0.8 A
Output voltage
5 V
Output current
4 A
Power
Power plug type
Type M
Weight & dimensions
Width
4.96" (126 mm)
Depth
3.82" (97 mm)
Height
0.984" (25 mm)
Weight
13.9 oz (393 g)
Packaging data
Package width
5.67" (144 mm)
Package depth
8.86" (225 mm)
Package height
2.95" (75 mm)
Package weight
28.9 oz (820 g)
Packaging content
AC adapter included
Yes
Included power plug types
EU, NA, UK
Cables included
USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Chipset
Genesys Logic GL3520
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)