StarTech.com logo

StarTech.com ST7CU35122 mobile device charger Universal Black AC Indoor

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144719
Info modified on:
10 Aug 2024, 09:35:52
Guarantee:
2 Years
Long product name StarTech.com ST7CU35122 mobile device charger Universal Black AC Indoor:

StarTech.com 7 Port Dedicated USB Charging Station (5 x 1A, 2 x 2A) - Standalone Multi-Port USB Charger - USB Charge Station

StarTech.com ST7CU35122 mobile device charger Universal Black AC Indoor:

Set up an external 7 port USB charging station for your tablets, smartphones and other mobile devices

This USB charging station lets you set up an external, multiport dedicated station for charging tablets, smartphones and other mobile devices.

One charger for all of your mobile devices

This station is a standalone device that provides 5 x 1A and 2 x 2A USB charging ports, enabling you to charge multiple devices. The charging station can deliver the fastest possible power output required for each connected device. Note that some devices do not draw the full 1A or 2A of power, which enables more devices to be connected and charging at one time.

The charger also supports USB Battery Charging Specification 1.2, which ensures compatibility with a broad range of mobile devices, including the Apple iPhone and iPad, the Microsoft Surface tablet, the Samsung Galaxy Tab, Android devices and more.

Dedicated Charging

The charge station is an ideal solution for charging your mobile devices during meetings in boardrooms, conference rooms, or lobbies. It gives you and your colleagues vital charging access when it's needed most. Plus, consolidating your USB devices onto a single multiport USB charger offers a more energy-efficient solution and avoids the need for multiple wall outlets or power bars, saving valuable space.

The compact, metal enclosure is extremely durable and offers simple operation using an integrated on/off power button that turns all ports on and off.

Enjoy mounted or desktop convenience

This hub is the perfect accessory for a laptop or desktop workstation, with a rugged metal housing that can withstand the wear and tear of daily use.

With the included wall-mount bracket, you can attach the hub to a surface such as a desktop or wall, to better suit your needs.

The StarTech.com ST7CU35122 is backed by a 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Charge multiple devices with dedicated charging ports - 5 x 1A, 2 x 2A
- Save space and wall outlets using a consolidated charging station
- Supports USB Battery Charging Specification 1.2, including Apple and Samsung Galaxy devices

Short summary description StarTech.com ST7CU35122 mobile device charger Universal Black AC Indoor:

StarTech.com ST7CU35122, Indoor, AC, 12 V, 3 A, Black

Long summary description StarTech.com ST7CU35122 mobile device charger Universal Black AC Indoor:

StarTech.com ST7CU35122. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 12 V, AC adapter output current: 3 A. USB 2.0 ports quantity: 7. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.