location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JetFlash 790 128GB White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS128GJF790W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557830399 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.1 Gen 1 interface
  • - Capless design with slide-out USB connector
  • - Lightweight and compact
  • - Lanyard / keyring loop
  • - Exclusive Transcend Elite data management software
Guarantee: 5 years
Long product name Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White :
The short editorial description of Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White

Transcend JetFlash 790, 128GB, USB Type-A, USB 3.1 Gen 1, White
More>>>
Short summary description Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:
This short summary of the Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash 790 128GB, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 0.173 oz (4.9 g), White

Long summary description Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:
This is an auto-generated long summary of Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White based on the first three specs of the first five spec groups.

Transcend JetFlash 790 128GB. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 0.173 oz (4.9 g). Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:30
Uk has collected 18 expert reviews for Transcend JetFlash 790 128GB White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
tweaktown.com
Updated:
2016-11-15 02:48:30
While flash drives have increased in capacity, having the largest capacity drive on the market isn't always the most efficient for a given application. For instance, if you just have a few documents that you take with you on the go, you don't really need...
Bottom line Transcend's JetFlash 790 pen drive is a solid solution for those wanting a standard off the shelf flash drive with respectable read performance...
78%
uk.hardware.info
Updated:
2017-10-18 03:50:22
Flash memory chips are still getting cheaper, while they offer more capacity at the same density. Because of this, the capacity of memory sticks continues to increase. At the moment there are affordable models of 128 and 256GB, but are these even useful...
Bottom line The 128GB stick that gives the fastest experience is the Sandisk Extreme Pro; although the read speed is not as high as that of some competitors, the write speed that is (a lot) higher compensates for this. This stick receives the Hardware.Info Ultimate...
0%
uk.hardware.info
Updated:
2018-04-14 16:15:12
Flash memory chips are still getting cheaper, while they offer more capacity at the same density. Because of this, the capacity of memory sticks continues to increase. At the moment there are affordable models of 128 and 256GB, but are these even useful...
Bottom line The 128GB stick that gives the fastest experience is the Sandisk Extreme Pro; although the read speed is not as high as that of some competitors, the write speed that is (a lot) higher compensates for this. This stick receives the Hardware.Info Ultimate...
0%
Brand Image Article code product Stock Price from
Transcend

Transcend JetFlash 790 USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
TS256GJF790K JetFlash 790 256GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White
(show image)
TS64GJF790W JetFlash 790 64GB White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White
(show image)
TS32GJF790W JetFlash 790 32GB White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White
(show image)
TS16GJF790W JetFlash 790 16GB White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 128GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue
(show image)
TS128GJF790K JetFlash 790 128GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 64GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue
(show image)
TS64GJF790K JetFlash 790 64GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Blue
(show image)
TS32GJF790K JetFlash 790 32GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
TS16GJF790K JetFlash 790 16GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)