Transcend logo

Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111825
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:
  • - USB 3.1 Gen 1 interface
  • - Capless design with slide-out USB connector
  • - Lightweight and compact
  • - Lanyard / keyring loop
  • - Exclusive Transcend Elite data management software
Guarantee:
5 years
Long product name Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:

Transcend JetFlash 790, 32GB, USB Type-A, USB 3.1 Gen 1, White

Short summary description Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:

Transcend JetFlash 790 32GB, 32 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 0.173 oz (4.9 g), White

Long summary description Transcend JetFlash 790 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:

Transcend JetFlash 790 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 0.173 oz (4.9 g). Product color: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.