location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C430DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
995320
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 384 MB 600 MHz
Long product name Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4

A4, 1200 x 1200 dpi, 35 ppm, 384 MB, 600MHz, Ethernet, USB, 57 kg
More>>>
Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4:
The official marketing text of Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Generating 35 colour prints a minute makes the Aficio™SP C430DN a highly productive office colour laser printer. After a warm-up time of just 50 seconds, the first colour page is produced in15 seconds. True PostScript® 3™ support ensures accurate print output. Double sided print output is possible with the standard duplex feature, saving paper and cutting costs. Optional wireless connectivity means that the Aficio™SP C430DN can be located conveniently anywhere in the office where there is a power outlet.

- SmartDeviceMonitor software for admin accounting reports
- Intuitive 4-line LCD operation
- Optional Gigabit Ethernet connectivity
- Duty cycle of 150,000 pages per month

Short summary description Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C430DN, Color, 1200 x 1200 DPI, A4, 35 ppm, Black, White

Long summary description Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP C430DN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C430DN. Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Product color: Black, White

Printing
Print speed (color, normal quality, A4/US Letter)
35 ppm
Color *
Yes
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
50 s
Time to first page (black, normal)
10 s
Time to first page (color, normal)
15 s
Features
Maximum duty cycle *
150000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
52 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4, IPv6), AppleTalk, IPX/SPX
Performance
Internal memory *
384 MB
Maximum internal memory
768 MB
Internal storage capacity
80 GB
Storage media
HDD
Processor frequency
600 MHz
Design
Product color *
Black, White
Built-in display *
Yes
Power
Power consumption (max)
1510 W
Power consumption (PowerSave)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.5" (444 mm)
Depth
25.9" (658 mm)
Height
19.3" (490 mm)
Weight
125.7 lbs (57 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 11:19:38
Uk has collected 2 expert reviews for Ricoh Aficio SP C430DN Colour 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2014-12-07 11:19:38
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)