Ricoh logo

Ricoh PB1020 550 sheets

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96393
Info modified on:
12 Jan 2019, 06:06:39
Long product name Ricoh PB1020 550 sheets:

Paper Feed Unit PB1020, 550 sheets, 52 - 220 g/m², A4/A5/A6

Ricoh PB1020 550 sheets:

Ricoh has a strong reputation for the quality of its laser copiers offering an excellent quality-price ratio and a very good reliability. And success this supports the complementarity of its products which offers everyday comfort. Ricoh offers a wide range of products specially designed to enhance your image and increase your productivity.

Short summary description Ricoh PB1020 550 sheets:

Ricoh PB1020, Aficio SP C430DN, 550 sheets, 52 - 220 g/m², Executive, Half letter, A4, A5, A6, B5, B6, F, Foolscap, Folio, Envelopes, 26.5 lbs (12 kg), 17.5 x 23.2 x 5.51" (444 x 590 x 140 mm)

Long summary description Ricoh PB1020 550 sheets:

Ricoh PB1020. Compatibility: Aficio SP C430DN, Maximum capacity: 550 sheets, Supported media weight(s): 52 - 220 g/m². Media types supported: Executive, Half letter, A4, A5, A6, B5, B6, F, Foolscap, Folio, Envelopes. Weight: 26.5 lbs (12 kg). Dimensions (WxDxH): 17.5 x 23.2 x 5.51" (444 x 590 x 140 mm), Custom media sizes: 3.86” - 14”

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.