location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 179 True RMS multimeter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
179 True RMS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1592839 show
Show alternative article codes used in the online market place
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2020 21:09:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fluke 1592839 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Lifetime
Long product name Fluke 179 True RMS multimeter :
The short editorial description of Fluke 179 True RMS multimeter

DC/AC, 0.1 mV - 1000 V, 0.1 Ω - 50 MΩ, 0.01Hz - 100kHz
More>>>
Short summary description Fluke 179 True RMS multimeter:
This short summary of the Fluke 179 True RMS multimeter data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 179 True RMS, 9V, 9 V, 3.54" (90 mm), 1.69" (43 mm), 7.28" (185 mm), 14.8 oz (420 g)

Long summary description Fluke 179 True RMS multimeter:
This is an auto-generated long summary of Fluke 179 True RMS multimeter based on the first three specs of the first five spec groups.

Fluke 179 True RMS. Battery type: 9V, Battery voltage: 9 V. Width: 3.54" (90 mm), Depth: 1.69" (43 mm), Height: 7.28" (185 mm)

Brand Image Article code product Stock Price from
Fluke

Fluke 179/EDA2/EUR multimeter Digital multimeter CAT III 1000V, CAT IV 600V
(show image)
3947719 179/EDA2/EUR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)