location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 80PK-3A Surface Probe Thermocouple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80PK-3A Surface Probe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
874610 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1 year
Long product name Fluke 80PK-3A Surface Probe Thermocouple :
The short editorial description of Fluke 80PK-3A Surface Probe Thermocouple

1m, Type-K, 0 to 260°C, 24AWG, Teflon/PVC, Grey
More>>>
Short summary description Fluke 80PK-3A Surface Probe Thermocouple:
This short summary of the Fluke 80PK-3A Surface Probe Thermocouple data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 80PK-3A Surface Probe, Thermocouple, 0 - 260 °C, °C, Wired, Contact, 39.4" (1 m)

Long summary description Fluke 80PK-3A Surface Probe Thermocouple:
This is an auto-generated long summary of Fluke 80PK-3A Surface Probe Thermocouple based on the first three specs of the first five spec groups.

Fluke 80PK-3A Surface Probe. Product type: Thermocouple, Temperature measurement range: 0 - 260 °C, Units of measurement: °C. Power source type: AC, AC input voltage: 24 V

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)