Fujitsu KEYBOARD KBPC P2 ""FRA"" LB, Wired, PS/2, AZERTY
Fujitsu KEYBOARD KBPC P2 ""FRA"" LB. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: AZERTY, Keyboard number of keys: 105. Cable length: 78.7" (2 m)