location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
233
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3469334 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095969498173 show
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:18
The date of the most recent change of the data-sheet in Icecat's system
Fluke 3469334 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Radio transmitter automatically turns off the when the display is connected to the meter so you can use it as a conventional multimeter
  • - Easy to read display with large digits and bright backlight
  • - Delivers approximately 400 hours of battery life
  • - Offers resistance, continuity, and diode test
  • - Features a removable magnetic display that can be conveniently mounted where it can be easily seen
  • - Low power wireless technology allows the display to be moved up to 10 meters (33 ft.) away from the point of measurement, without causing measurement interference
  • - Allows you to take measurements without holding the meter, to improve visual focus on probes and augment safe electrical measurements
  • - Provides auto power-off to maximize battery life
  • - Features Min/Max, and Average recording to capture variations automatically
Long product name Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V :
The short editorial description of Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V

0.1 mV to 1000 V AC/DC, 6000 Counts, 2.4 GHz ISM Band, CAT IV 600 V/CAT III 1000 V
More>>>
Short summary description Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V:
This short summary of the Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 233, Battery, AA, Alkaline, 2.09" (53 mm), 3.66" (93 mm), 7.6" (193 mm)

Long summary description Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V:
This is an auto-generated long summary of Fluke 233 multimeter Digital multimeter CAT III 1000V, CAT IV 600V based on the first three specs of the first five spec groups.

Fluke 233. Power source: Battery, Battery type: AA, Battery technology: Alkaline. Width: 2.09" (53 mm), Depth: 3.66" (93 mm), Height: 7.6" (193 mm)

Country Distributor
United Kingdom 1 distributor(s)