location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB4520G/51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB4520G/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581715779
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby Surround, Dolby TrueHD, DTS-HD Master Audio
  • - 3D Full HD Progressive scan
  • - MP3 bit rates: 8 - 320 Kbit/s
  • - FM radio
  • - Bluetooth Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Karaoke
Long product name Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black :
The short editorial description of Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black

5.1 3D Blu-ray, Smart TV, FM, WiFi, DLNA, NFC, Miracast, Bluetooth, Ethernet, HDMI 1.4, USB, 1000 W RMS, 9.46 kg
More>>>
Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black:
The official marketing text of Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer

1000W Powerful cinematic surround sound

Enrich music and movies, with this Philips home theater. With a 15mm soft-dome, horn-
loaded tweeter, audio has never sounded more distortion-free. With a powerful 3 x stronger “Ribbed” Bass Reflex system for ultra-lifelike low notes.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Crystal Clear Sound for super clarity and realism
- Powerful speakers with double basspipes for great sound
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV to enjoy online services & access multimedia on TV
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices
- Karaoke for endless singing entertainment at home
- DivX Plus HD Certified for high definition DivX playback

Designed to enhance your cinema at home
- Unleash your Miracast™- certified device content on your TV
- One-Touch with NFC-enabled smartphones for Bluetooth pairing

Short summary description Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB4520G/51, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, 16:9

Long summary description Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB4520G/51 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB4520G/51. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, Aspect ratio: 16:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby Surround, Dolby TrueHD, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 166 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 3 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV
Full HD
Yes
Aspect ratio
16:9
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby Surround, Dolby TrueHD, DTS-HD Master Audio
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, WAV, WMA
Sound enhancement technology
Yes
MP3 bit rates
8 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Front speakers
Front speakers RMS power
166 W
Front speaker frequency range
150 - 20000 Hz
Front speaker impedance
3 Ω
Front speaker woofer diameter (imperial)
3"
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
3"
Satellite speakers
Satellite speakers RMS power
166 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Satellite speaker woofer diameter (imperial)
3"
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
8"
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Microphone in
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
17.1 x 11.5 x 2.28" (435 x 291 x 58 mm)
Front speaker dimensions (WxDxH)
3.94 x 5.12 x 9.02" (100 x 130 x 229 mm)
Center speaker dimensions (WxDxH)
12.4 x 3.27 x 4.06" (314 x 83 x 103 mm)
Satellite speaker dimensions (WxDxH)
3.94 x 4.92 x 7.56" (100 x 125 x 192 mm)
Subwoofer dimensions (WxDxH)
8.98 x 12.2 x 11.5" (228 x 310 x 293 mm)
Packaging data
Package weight
25.1 lbs (11.4 kg)
Package dimensions (WxDxH)
19.6 x 14.8 x 19.4" (498 x 376 x 493 mm)
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
HDMI
Batteries included
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Weight
20.9 lbs (9.46 kg)
Image formats supported
GIF, JPG, PNG
Internet TV
Yes
Video compression formats
AVCHD, MPEG1, MPEG2, MPEG4
Deep color support
Yes
Quantity
1
Miracast
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product color *
Black
Karaoke *
Yes
USB direct playback
Yes
Slideshow
Yes
Smart TV
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Article code product Stock Price from
Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3580/40 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB4510/51 HTB4510/51