location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 5562 Green, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5562
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55620053 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:26:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz NeXXt 5562 Green, Silver :
The short editorial description of Leitz NeXXt 5562 Green, Silver

Stapler Leitz 5562 Style, 30sheets Metal
More>>>
Leitz NeXXt 5562 Green, Silver:
The official marketing text of Leitz NeXXt 5562 Green, Silver as supplied by the manufacturer

Distinctive metal stapler for everyday use, in a modern brushed surface design and sophisticated colour range: arctic white, garnet red, celadon green, titan blue and satin black. Robust and reliable. Patented Direct Impact Technology ensures perfect stapling every time.

Short summary description Leitz NeXXt 5562 Green, Silver:
This short summary of the Leitz NeXXt 5562 Green, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 5562, 30 sheets, Green, Silver, 100x P3 24/6, 140x P3 26/6, Metal, Plastic, 80 g/m², Top

Long summary description Leitz NeXXt 5562 Green, Silver:
This is an auto-generated long summary of Leitz NeXXt 5562 Green, Silver based on the first three specs of the first five spec groups.

Leitz NeXXt 5562. Stapling capacity: 30 sheets, Product color: Green, Silver, Type of staple: 100x P3 24/6, 140x P3 26/6. Width: 1.57" (40 mm), Depth: 5.71" (145 mm), Height: 2.28" (58 mm). Number of staples included: 200 pc(s)

Features
Type of staple
100x P3 24/6, 140x P3 26/6
Product color *
Green, Silver
Material
Metal, Plastic
Media weight
80 g/m²
Stapling capacity *
30 sheets
Staples loading system
Top
Staple remover
Yes
Staple remover type
Integrated
Weight & dimensions
Width
1.57" (40 mm)
Depth
5.71" (145 mm)
Height
2.28" (58 mm)
Weight
9.17 oz (260 g)
Packaging content
Staples included
Yes
Number of staples included
200 pc(s)