location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52540053 desk tray/organizer Polystyrene Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52540053
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52540053
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52540053 desk tray/organizer Polystyrene Green :
The short editorial description of Leitz 52540053 desk tray/organizer Polystyrene Green

Syle Letter Tray, celadon green
More>>>
Leitz 52540053 desk tray/organizer Polystyrene Green:
The official marketing text of Leitz 52540053 desk tray/organizer Polystyrene Green as supplied by the manufacturer

Distinctive, premium quality Leitz letter tray in sophisticated colours – arctic white, garnet red, celadon green, titan blue and satin black – with a brushed metal finish. This robust tray perfectly complements other products from the Leitz Style range.

Short summary description Leitz 52540053 desk tray/organizer Polystyrene Green:
This short summary of the Leitz 52540053 desk tray/organizer Polystyrene Green data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52540053, Polystyrene, Green, A4, Envelope, Letter, Note, Paper, 10 x 14.1 x 2.76" (255 x 357 x 70 mm), 9.88 oz (280 g)

Long summary description Leitz 52540053 desk tray/organizer Polystyrene Green:
This is an auto-generated long summary of Leitz 52540053 desk tray/organizer Polystyrene Green based on the first three specs of the first five spec groups.

Leitz 52540053. Material: Polystyrene, Product color: Green, Format: A4. Dimensions (WxDxH): 10 x 14.1 x 2.76" (255 x 357 x 70 mm), Weight: 9.88 oz (280 g)

Features
Material
Polystyrene
Product color
Green
Format
A4
Non-slip feet
No
Stackable
Yes
Features
Divider
No
Suitable for storing
Envelope, Letter, Note, Paper
Weight & dimensions
Dimensions (WxDxH)
10 x 14.1 x 2.76" (255 x 357 x 70 mm)
Weight
9.88 oz (280 g)