location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 39560053 box file 250 sheets Green Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39560053
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39560053 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432566174 show
Category: Box Files Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 39560053 box file 250 sheets Green Polypropylene (PP) :
The short editorial description of Leitz 39560053 box file 250 sheets Green Polypropylene (PP)

Style Box File
More>>>
Leitz 39560053 box file 250 sheets Green Polypropylene (PP):
The official marketing text of Leitz 39560053 box file 250 sheets Green Polypropylene (PP) as supplied by the manufacturer

Distinctive, high quality PP box file with a soft brushed finish and in a sophisticated range of colours: arctic white, garnet red, celadon green, titan blue and satin black. Ideal for carrying and storing large documents, folders or other Style products.

Short summary description Leitz 39560053 box file 250 sheets Green Polypropylene (PP):
This short summary of the Leitz 39560053 box file 250 sheets Green Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 39560053, 250 sheets, Green, Polypropylene (PP), A4, 9.84" (250 mm), 1.46" (37 mm)

Long summary description Leitz 39560053 box file 250 sheets Green Polypropylene (PP):
This is an auto-generated long summary of Leitz 39560053 box file 250 sheets Green Polypropylene (PP) based on the first three specs of the first five spec groups.

Leitz 39560053. Maximum capacity: 250 sheets, Product color: Green, Material: Polypropylene (PP). Width: 9.84" (250 mm), Depth: 1.46" (37 mm), Height: 13" (330 mm). Quantity per pack: 1 pc(s)

Features
Maximum capacity *
250 sheets
Product color *
Green
Material *
Polypropylene (PP)
Format
A4
Weight & dimensions
Width
9.84" (250 mm)
Depth
1.46" (37 mm)
Height
13" (330 mm)
Weight
6 oz (170 g)
Logistics data
Quantity per pack
1 pc(s)