location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B078-101-USB-8 KVM cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B078-101-USB-8 NetCommander USB Server Interface Unit (SIU) - 8-Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B078-101-USB-8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182470 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B078-101-USB-8 KVM cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8-Pack of B078-101-USB-1 Server Interface Units
  • - Needed to connect a USB Server to a B070 / B072-Series NetCommander KVM switch via Cat5e cable
  • - Easy to install; no software needed
  • - No power supply required
  • - Allows a recommended maximum distance of 100-ft. (30.5 m) from KVM to computer/server via Cat5e cable
  • - Compact and lightweight design
Guarantee: 3-year limited
Long product name Tripp Lite B078-101-USB-8 KVM cable :
The short editorial description of Tripp Lite B078-101-USB-8 KVM cable

NetCommander USB Server Interface Unit (SIU) - 8-Pack
More>>>
Tripp Lite B078-101-USB-8 KVM cable:
The official marketing text of Tripp Lite B078-101-USB-8 KVM cable as supplied by the manufacturer

8-Pack of B078-101-USB-1 Server Interface Units
Needed to connect a USB Server to a B070 / B072-Series NetCommander KVM switch via Cat5e cable
Eliminates the need for thicker, heavier KVM cables
Compact, lightweight design
Plug and Play; no software required
No power supply required
Allows a Server/CPU to be located up to 100-ft. (30.5 m) away from the KVM switch
To convert DisplayPort or HDMI computers to VGA, use adapters P134-06N-VGA-V2 or P131-06N

Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B078-101-USB-8 KVM cable:
This short summary of the Tripp Lite B078-101-USB-8 KVM cable data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B078-101-USB-8, HD15, USB A, RJ45, Male/Female, 1200" (30.5 m), Taiwan, 6" (152.4 mm)

Long summary description Tripp Lite B078-101-USB-8 KVM cable:
This is an auto-generated long summary of Tripp Lite B078-101-USB-8 KVM cable based on the first three specs of the first five spec groups.

Tripp Lite B078-101-USB-8. Connector 1: HD15, USB A, Connector 2: RJ45, Connector gender: Male/Female. Package width: 6" (152.4 mm), Package depth: 10.3" (261.6 mm), Package height: 4.5" (114.3 mm). Master (outer) case width: 10.9" (276.9 mm), Master (outer) case length: 23.4" (594.4 mm), Master (outer) case height: 13.1" (332.7 mm)

Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332182477
Compliance certificates
RoHS
Performance
Connector 1
HD15, USB A
Connector 2
RJ45
Connector gender
Male/Female
Maximum operating distance
1200" (30.5 m)
Country of origin
Taiwan
Packaging data
Package width
6" (152.4 mm)
Package depth
10.3" (261.6 mm)
Package height
4.5" (114.3 mm)
Package weight
2.2 lbs (1 kg)
Logistics data
Harmonized System (HS) code
8544.42.9090
Master (outer) case width
10.9" (276.9 mm)
Master (outer) case length
23.4" (594.4 mm)
Master (outer) case height
13.1" (332.7 mm)
Master (outer) case weight
21.9 lbs (9.93 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m)
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m) Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m)
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m) Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m)
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m) Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m)
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m)
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m) Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m)
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m)
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m) Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m)
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010 KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010 KVM cable Black 120.1" (3.05 m)
(show image)
P784-010 DVI KVM Cable Kit, 3 in 1 - DVI, USB, 3.5 mm Audio (3xM/3xM) 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-U KVM cable Black 72" (1.83 m) Tripp Lite P784-006-U KVM cable Black 72" (1.83 m)
(show image)
P784-006-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)