location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oleoclean Pro Inox & Design FR8040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR8040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386366545
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 12:15:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single 3.5 L 2.65 lbs (1.2 kg) Black, Stainless steel
  • - Digital timer Removable bowl
  • - Drainage system
  • - Built-in display
  • - 2300 W
Long product name Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel :
The short editorial description of Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel

Tefal FR8040 Oleoclean Pro Inox & Design Fritteuse Edelstahl/Schwarz
More>>>
Short summary description Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel:
This short summary of the Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Oleoclean Pro Inox & Design FR8040, 3.5 L, 2.65 lbs (1.2 kg), Single, Black, Stainless steel, 2300 W, 13.7" (348 mm)

Long summary description Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel:
This is an auto-generated long summary of Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel based on the first three specs of the first five spec groups.

Tefal Oleoclean Pro Inox & Design FR8040. Capacity: 3.5 L, Fryer food capacity: 2.65 lbs (1.2 kg). Construction type: Single, Product color: Black, Stainless steel. Power: 2300 W. Package width: 13.7" (348 mm), Package depth: 18.3" (464 mm), Package height: 14.8" (375 mm)

Performance
Capacity *
3.5 L
Fryer food capacity *
2.65 lbs (1.2 kg)
Adjustable thermostat
Yes
Filtering
Yes
Digital timer
Yes
Design
Construction type *
Single
Product color *
Black, Stainless steel
Removable bowl *
Yes
Cord storage
Yes
Viewing window
Yes
Cool zone
Yes
On/off switch
Yes
Anti-odor filter
Yes
Design
Dishwasher-proof parts *
Yes
Removable heating element
Yes
Drainage system
Yes
Indication
Built-in display *
Yes
Indication light
Yes
Power
Power *
2300 W
Overheat protection
Yes
Weight & dimensions
Package width
13.7" (348 mm)
Package depth
18.3" (464 mm)
Package height
14.8" (375 mm)
Package weight
16.5 lbs (7.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-29 03:14:32
Uk has collected 1 expert review for Tefal Oleoclean Pro Inox & Design FR8040 Single 3.5 L 2300 W Black, Stainless steel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Gray, White Tefal ActiFry Express XL Single 1550 W Deep fryer Gray, White
(show image)
AH950W ActiFry Express XL
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)