location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6H51AB1K
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 1200 x 1200 DPI
  • - Color scanning
  • - Built-in display
  • - A0
  • - Maximum scan size: 42 x 850.4" (1067 x 21600 mm) Sensor type: CCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 90 W
  • - Internal memory: 2048 MB
Long product name HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver :
The short editorial description of HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver

Designjet HD Pro Scanner
More>>>
HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:
The official marketing text of HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver as supplied by the manufacturer

Simplify in-house scanning, copying and image enhancement of artwork, maps and technical drawings in colour and black-and-white. Easily integrate with HP Designjet printers for a multifunction system. Finish work fast at the large touchscreen.

Ideal for GIS professionals and CRDs in enterprises who value high-definition scanning, copying and image enhancement with precise colour accuracy. Recommended for artwork, maps, technical drawings and photos in colour and black-and-white.

Features

Enjoy excellent image reproduction with CCD technology.
- Reproduce colours with excellent accuracy thanks to CCD technology that ensures high-quality colour copying.
- Efficiently handle complex information using an advanced five-camera system that captures images with high precision.
- Ensure high-quality results without rescans: preview and enhance images directly on the large touchscreen.
- Create large-format colour and black-and-white scans up to 106.7 cm (42 inch) wide from thick or rigid media up to 15 mm (0.6 inch) thick.

Count on a fast HD scanner designed to streamline workflows.
- Scan fast: up to 15 cm (6 inch) per second in colour and 33 cm (13 inch) per second in black-and-white.
- Accelerate your workflow: save scans as PDF, TIFF, JPEG or DWF files and easily create multipage PDFs.
- Be more productive and easily share images with collaborators by scanning to email, USB, networks and more.
- Work comfortably thanks to a 39.6-cm (15.6-inch) colour touchscreen and the three-level adjustable legs.

Get scan support customised for HP Designjet printers.
- Build a multifunction system: this scanner is customised for seamless integration with HP Designjet printers.
- Add new functions to your printing workflow with high-definition scanning, copying and image enhancement.
- Simplify your tasks: rely on a single interface for maintenance and support of your HP Designjet solution.

Short summary description HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:
This short summary of the HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet HD Pro, 42 x 850.4" (1067 x 21600 mm), 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black, Silver

Long summary description HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:
This is an auto-generated long summary of HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver based on the first three specs of the first five spec groups.

HP Designjet HD Pro. Maximum scan size: 42 x 850.4" (1067 x 21600 mm), Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product color: Black, Silver, Display diagonal: 15.6". Sensor type: CCD, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, File, FTP, USB. Maximum ISO A-series paper size: A0, Media thickness (min): 0.591" (1.5 cm). Standard interfaces: Ethernet, USB 2.0

Scanning
Maximum scan size *
42 x 850.4" (1067 x 21600 mm)
Optical scanning resolution *
1200 x 1200 DPI
Enhanced scan resolution
9600 x 9600 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Film scanning
Yes
Design
Scanner type *
Sheet-fed scanner
Product color *
Black, Silver
Display diagonal
15.6"
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CCD
Scan file formats
JPG, PDF, TIFF
Scan to
E-mail, File, FTP, USB
Internal memory
2048 MB
Paper handling
Maximum ISO A-series paper size *
A0
Media thickness (min)
0.591" (1.5 cm)
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
90 W
Power consumption (standby)
80 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
59.4" (1510 mm)
Depth
28.3" (720 mm)
Height
53.9" (1370 mm)
Weight
156.5 lbs (71 kg)
Technical details
Sustainability certificates
ENERGY STAR