location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2S72A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182061640 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Nov 2018
Product end of life date
Bullet Points HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Meet demanding requests and deliver high-impact prints. Fast speeds and high processing power help cut turnaround times. Achieve excellent image quality at production speeds. Confidently print unattended with large ink cartridges and a take-up reel.
  • - Offer brilliant colours: HP Vivid Photo Inks with chromatic red enable a wide colour gamut and uniform gloss. Three shades of black HP ink produce outstanding optical density and smooth transitions. Deliver durable prints that stand the test of time.
  • - Consistently achieve accurate colours, using advanced HP technologies with complete coverage of FOGRA gamuts. Generate custom ICC profiles with the embedded i1 spectrophotometer. Print from your favorite design applications or through RIPs.
Guarantee: One-year limited hardware
Long product name HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN :
The short editorial description of HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

HP Designjet Z6800 60-in Photo Production Printer
More>>>
HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
The official marketing text of HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer

1524 mm (60-in) printing capabilities; up to 2400 x 1200 optimised dpi; 8 pigment-based inks; Gigabit Ethernet (1000Base-T), EIO Jetdirect accessory slot; 64 GB (virtual) memory based on 1GB RAM; 320 GB hard disk; roll feed, automatic cutter, take-up reel
Print in record time with the fastest 1524 mm (60-in) production printer for graphics[1]. Offer exceptional colour and black-and-white prints on many substrates. Count on advanced colour management features backed by HP reliability and ease-of-use.

Short summary description HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6800, Thermal inkjet, 2400 x 1200 DPI, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow, 140 m²/hr, 0.56 mm, 6.69" (17 cm)

Long summary description HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z6800. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Printing colors: Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow. Media thickness: 0.56 mm, Maximum roll diameter: 6.69" (17 cm), Media width (rolls): 279 - 1524 mm. Product color: Black, Internal storage capacity: 320 GB, Storage media: HDD. Power consumption (typical): 270 W. Sustainability certificates: ENERGY STAR

Designed for speed and productivity

Print as fast as 140 m²/hr (1,500 ft²/hr) in Fast mode and 20 m²/hr (212 ft²/hr) in high-quality mode[2].
Cut turnaround times and effortlessly handle large data loads thanks to high file-processing power.
Create quality prints at top speed with HP Double Swath Technology and the HP Optical Media Advance Sensor.
Confidently print unattended thanks to long media rolls, 775-ml HP ink cartridges, and a built-in take-up reel.

Unrivalled colour and black-and-white image quality

Print exceptional colours – HP Vivid Photo Inks with a chromatic red offer a wide colour gamut and uniform gloss.
Create unique black-and-white prints – three shades of black HP ink deliver rich density and smooth transitions.
Offer your customers durable prints that last up to 200 years, using HP Vivid Photo Inks[3].
Produce posters, photos, canvas prints, backlit signs, POP displays and maps with unrivalled image quality.

Advanced colour management backed by HP reliability

Create custom ICC profiles and achieve colour accuracy with the embedded spectrophotometer and colour centre[4].
Achieve colour accuracy – complete coverage of SWOP, ISO, GRACOL, 3DAP, EUROSCALE, TOYO and FOGRA gamuts.
Choose how you want to print – send jobs straight from preferred design applications or through third-party RIPs.
Get colour reliability with HP Professional PANTONE® colour emulation and embedded Adobe® PostScript®/PDF[5].

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Printing colors *
Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow
Print speed (normal quality)
140 m²/hr
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
0.56 mm
Maximum roll diameter
6.69" (17 cm)
Media width (rolls)
279 - 1524 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Performance
Product color *
Black
Built-in display *
Yes
Internal storage capacity
320 GB
Storage media
HDD
Power
Power consumption (typical)
270 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
95.7" (2430 mm)
Depth
27.2" (690 mm)
Height
53.9" (1370 mm)
Weight
418.9 lbs (190 kg)
Brand Image Article code product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Designjet Z6800 large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Compared with large-format inkjet printers under $25,000 USD for graphic applications. Based on the fastest-rated color speeds as published by manufacturers as of October 2013. Test methods vary.
[2] Using plain paper and Fast mode, the HP DesignJet Z6800 Photo Production Printer can achieve speeds up to 1500 ft²/hr (140 m²/hr). Using glossy paper and Normal mode, the Z6800 can achieve print speeds up to 212 ft²/hr (20 m²/hr).
[3] Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab, and by Wilhelm Imaging Research, Inc. on a range of HP media and based on HP Vivid Photo inks. For more information, see www.HPLFMedia.com.
[4] Embedded in this HP DesignJet Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.
[5] HP Professional PANTONE® color emulation and embedded Adobe® PostScript®/PDF upgrade kit sold separately.