location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P120-08N DVI to VGA Adapter Cable (DVI-I Dual-Link to HD15 M/F), 8 in. (20.3 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P120-08N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182517 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts a DVI-I Dual Link signal to a VGA Female connection or VGA signal to a DVI-I Dual Link male connection
  • - Fully shielded and molded construction
  • - Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p)
Guarantee: Lifetime limited
Long product name Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black :
The short editorial description of Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black

DVI to VGA Adapter Cable (DVI-I Dual-Link to HD15 M/F), 8 in. (20.3 cm)
More>>>
Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black:
The official marketing text of Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black as supplied by the manufacturer

Connect a VGA monitor to your computer's DVI-I port or a DVI-I monitor to your computer's VGA port
Double shielded and fully molded construction
Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p)

Short summary description Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black:
This short summary of the Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P120-08N, 7.87" (0.2 m), DVI-I, VGA, Male, Female, 1920 x 1080 pixels

Long summary description Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black:
This is an auto-generated long summary of Tripp Lite P120-08N video cable adapter 7.87" (0.2 m) DVI-I VGA Black based on the first three specs of the first five spec groups.

Tripp Lite P120-08N. Cable length: 7.87" (0.2 m), Connector 1: DVI-I, Connector 2: VGA. Weight: 1.76 oz (50 g), Width: 0.5" (12.7 mm), Depth: 9" (228.6 mm). Package width: 0.5" (12.7 mm), Package depth: 9" (228.6 mm), Package height: 0.252" (6.4 mm). Master (outer) case width: 9.1" (231.1 mm), Master (outer) case length: 10.9" (276.9 mm), Master (outer) case height: 6.2" (157.5 mm)

Features
Cable length *
7.87" (0.2 m)
Connector 1 *
DVI-I
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1080 pixels
Product color
Black
Country of origin
China
Weight & dimensions
Weight
1.76 oz (50 g)
Width
0.5" (12.7 mm)
Depth
9" (228.6 mm)
Height
0.252" (6.4 mm)
Packaging data
Package width
0.5" (12.7 mm)
Package depth
9" (228.6 mm)
Package height
0.252" (6.4 mm)
Package weight
1.76 oz (50 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
9.1" (231.1 mm)
Master (outer) case length
10.9" (276.9 mm)
Master (outer) case height
6.2" (157.5 mm)
Master (outer) case weight
9.7 lbs (4.4 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182514
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)