location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR050-003-WH Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M) White, 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR050-003-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182388 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Next Generation USB Digital Device Connector
  • - Provides both Data and Power transfers
  • - USB 2.0 480Mbps Transfer rates
  • - Universal / Reversible "A" Male to Micro-B Male
Guarantee: Lifetime limited
Long product name Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White :
The short editorial description of Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White

Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M) White, 3 ft. (0.91 m)
More>>>
Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White:
The official marketing text of Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White as supplied by the manufacturer

The UR050-003-WH USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Smaller and more durable (10,000 insertion cycles) than the existing Mini-B connectors, the Micro-USB will also handle power transfers, as well as data. USB 2.0 rated cable handles 480 Mbps data transfer rates.

Short summary description Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White:
This short summary of the Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR050-003-WH, 35.8" (0.91 m), USB A, Micro-USB B, USB 2.0, Male/Male, White

Long summary description Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White:
This is an auto-generated long summary of Tripp Lite UR050-003-WH USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B White based on the first three specs of the first five spec groups.

Tripp Lite UR050-003-WH. Cable length: 35.8" (0.91 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
White
Weight & dimensions
Cable length *
35.8" (0.91 m)
Packaging data
Package width
9" (228.6 mm)
Package depth
0.5" (12.7 mm)
Package height
7" (177.8 mm)
Packaging data
Package weight
1.41 oz (40 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182385
Master (outer) case width
18" (457.2 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
16" (406.4 mm)
Master (outer) case weight
14.5 oz (410 g)
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U040AB-006CS5LB USB cable USB 2.0 70.9" (1.8 m) USB C Blue Tripp Lite U040AB-006CS5LB USB cable USB 2.0 70.9" (1.8 m) USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB Safe-IT USB-C Cable (M/M), Antibacterial, Ultra Flexible, 240W PD Charging, Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-003-S-LB USB cable USB 2.0 35.8" (0.91 m) USB A USB C Blue Tripp Lite U038AB-003-S-LB USB cable USB 2.0 35.8" (0.91 m) USB A USB C Blue
(show image)
U038AB-003-S-LB U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-006-S-LB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U038AB-006-S-LB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U038AB-006-S-LB U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.8" (0.91 m) USB C Black Tripp Lite U421-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.8" (0.91 m) USB C Black
(show image)
U421-003 U421-003 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-02M-C-5ARA USB cable USB 2.0 78.7" (2 m) USB C Black Tripp Lite U040-02M-C-5ARA USB cable USB 2.0 78.7" (2 m) USB C Black
(show image)
U040-02M-C-5ARA U040-02M-C-5ARA USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, Right-Angle Plug, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-02M-C-RA USB cable USB 2.0 78.7" (2 m) USB C Black Tripp Lite U040-02M-C-RA USB cable USB 2.0 78.7" (2 m) USB C Black
(show image)
U040-02M-C-RA U040-02M-C-RA USB-C Cable (M/M) - USB 2.0, Right-Angle Plug, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-01M-C-RA USB cable USB 2.0 39.4" (1 m) USB C Black Tripp Lite U040-01M-C-RA USB cable USB 2.0 39.4" (1 m) USB C Black
(show image)
U040-01M-C-RA U040-01M-C-RA USB-C Cable (M/M) - USB 2.0, Right-Angle Plug, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-003-C USB cable USB 2.0 35.4" (0.9 m) USB C Black Tripp Lite U040-003-C USB cable USB 2.0 35.4" (0.9 m) USB C Black
(show image)
U040-003-C U040-003-C USB-C Cable (M/M) - USB 2.0, Black, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U050AB-006-WH USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B White Tripp Lite U050AB-006-WH USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B White
(show image)
U050AB-006-WH U050AB-006-WH Safe-IT USB 2.0 A to Micro-B Antibacterial Cable (M/M), White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)