location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS On-Line
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT5KXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304301615 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 13:30:25
The date of the most recent change of the data-sheet in Icecat's system
Installation Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRT5KXLI user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 5 kVA 4500 W
  • - Waveform: Sine
  • - 12 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Black
Guarantee: 3 years
Long product name APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s) :
The short editorial description of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s)

Smart-UPS SRT 5000VA 230V
More>>>
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s):
The official marketing text of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s) as supplied by the manufacturer

APC Smart-UPS On-Line,4500 Watts /5000 VA,Input 230V /Output 230V, Interface Port Contact Closure, RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB, Extended runtime model

Short summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s):
This short summary of the APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line, Double-conversion (Online), 5 kVA, 4500 W, Sine, 100 V, 275 V

Long summary description APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 12 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 12 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 845 VAh, Typical backup time at full load: 4 min. Product color: Black, Display type: LCD, LED indicators: Status. Width: 5.12" (130 mm), Depth: 28.3" (719 mm), Height: 17" (432 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
4500 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Surge energy rating
480 J
Efficiency
94.1%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Terminal
AC outlets quantity
12 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Serial interface
Yes
Serial interface type
RJ-45
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
845 VAh
Typical backup time at full load
4 min
Typical backup time at half load
11.8 min
Battery life (max)
5 year(s)
Battery recharge time
1.5 h
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Product color *
Black
Display type
LCD
LED indicators
Status
International Protection (IP) code
IP20
Certification
REACH, CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, IRAM, RCM, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
5.12" (130 mm)
Depth
28.3" (719 mm)
Height
17" (432 mm)
Weight
119.9 lbs (54.4 kg)
Package width
24" (610 mm)
Package depth
37.8" (960 mm)
Package height
13" (330 mm)
Package weight
140.2 lbs (63.6 kg)
Packaging data
Cables included
USB cable
Temperature sensor
Yes
Quick installation guide
Yes
Warranty card
Yes
Software CD
Yes
Logistics data
Quantity per pallet
6 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)