location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT192BP UPS battery cabinet Rackmount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT192BP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT192BP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304301769 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:10:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SRT192BP UPS battery cabinet Rackmount
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rackmount
  • - Lead acid
  • - Black
Guarantee: 2 years
Long product name APC SRT192BP UPS battery cabinet Rackmount :
The short editorial description of APC SRT192BP UPS battery cabinet Rackmount

Smart-UPS SRT 192V 5kVA and 6kVA Battery Pack
More>>>
APC SRT192BP UPS battery cabinet Rackmount:
The official marketing text of APC SRT192BP UPS battery cabinet Rackmount as supplied by the manufacturer

Includes: Documentation CD, Installation guide, Warranty card

Short summary description APC SRT192BP UPS battery cabinet Rackmount:
This short summary of the APC SRT192BP UPS battery cabinet Rackmount data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT192BP, Rackmount, Black, Lead acid, 192 V, 0 - 40 °C, -15 - 45 °C

Long summary description APC SRT192BP UPS battery cabinet Rackmount:
This is an auto-generated long summary of APC SRT192BP UPS battery cabinet Rackmount based on the first three specs of the first five spec groups.

APC SRT192BP. Form factor: Rackmount, Product color: Black. Battery technology: Lead acid, Battery voltage: 192 V. Width: 5.12" (130 mm), Depth: 26.9" (682 mm), Height: 17" (432 mm)

Design
Form factor *
Rackmount
Rack mounting
Yes
Product color
Black
Battery
Battery technology
Lead acid
Battery voltage
192 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 35433.1" (0 - 900 m)
Operational conditions
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Weight & dimensions
Width
5.12" (130 mm)
Depth
26.9" (682 mm)
Height
17" (432 mm)
Weight
200.6 lbs (91 kg)
Package width
23.6" (600 mm)
Package depth
39.4" (1000 mm)
Package height
16.5" (420 mm)
Package weight
223.8 lbs (101.5 kg)
Packaging content
Rack mount kit
Yes
Technical details
Sustainability certificates
RoHS
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)