location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15" Ladies Black Tote 15.6" Ladies case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" Ladies Black Tote
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3W13AA#*KITSHOWIT*
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 15" Ladies Black Tote 15.6" Ladies case :
The short editorial description of HP 15" Ladies Black Tote 15.6" Ladies case

HP Ladies Black Tote
More>>>
HP 15" Ladies Black Tote 15.6" Ladies case:
The official marketing text of HP 15" Ladies Black Tote 15.6" Ladies case as supplied by the manufacturer


Short summary description HP 15" Ladies Black Tote 15.6" Ladies case:
This short summary of the HP 15" Ladies Black Tote 15.6" Ladies case data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15" Ladies Black Tote, Ladies case, 15.6", 30.3 oz (860 g)

Long summary description HP 15" Ladies Black Tote 15.6" Ladies case:
This is an auto-generated long summary of HP 15" Ladies Black Tote 15.6" Ladies case based on the first three specs of the first five spec groups.

HP 15" Ladies Black Tote. Case type: Ladies case, Maximum screen size: 15.6". Weight: 30.3 oz (860 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Ladies case
Product main color *
Black
Country of origin
China
Weight & dimensions
Width
16.2" (412.7 mm)
Depth
2.01" (51 mm)
Height
12.5" (317.5 mm)
Weight
30.3 oz (860 g)