location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J0Y50EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - AMD E E1-6010 1.35 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 31 Wh 45 W
  • - Windows 8.1 64-bit
Long product name HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver :
The short editorial description of HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver

AMD E1-6010 (1.35GHz, 1MB), 15.6" HD LED (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, AMD Radeon R2, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 8.1 64
More>>>
HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:
The official marketing text of HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver as supplied by the manufacturer

The HP 255 G3 Notebook PC is a value-priced notebook with a 39,6 cm (15.6") diagonal display, and a durable chassis in a matte charcoal color, AMD technology, Windows 8.1, and key features for added protection.

Features

Windows 8 Pro or other operating systems available

Built for mobile use.
- From meetings down the hall or across town, rely on the durable chassis that protects this notebook’s matte charcoal finish.
- With a 39,6 cm (15.6") diagonal HD screen, you’ll appreciate the good view without sacrificing portability.

Powered for business.
- Complete business assignments with the power of the latest AMD dual core processors.
- Powered by AMD technology, your notebook keeps up with your job’s demanding tasks without blowing the budget.
- Add powerful visuals and vibrant colors to reports, images and more, thanks to AMD’s graphics capabilities.
- Access the Internet and email at the office or your favorite hotspot, thanks to Wi-Fi CERTIFIED™ WLAN that helps keeps you connected.

Extras that polish the experience.
- HP, a world leader in PCs now brings you Windows 8.1 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience. Make it better with HP.
- From training to sales videos, view high quality multimedia right from your notebook using the preinstalled software.
- The integrated speakers bring you an extraordinary listening experience.
- Give presentations finesse when you connect to larger, HD2 displays through the HDMI port.

Short summary description HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This short summary of the HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 255 G3, AMD E, 1.35 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This is an auto-generated long summary of HP 255 G3 AMD E E1-6010 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Silver. Weight: 4.74 lbs (2.15 kg)

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E1-6010
Processor cores
2
Processor threads
2
Processor frequency *
1.35 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
Discrete graphics card *
No
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
31 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.6" (345 mm)
Depth
9.61" (244 mm)
Height
0.996" (25.3 mm)
Weight *
4.74 lbs (2.15 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 07:22:40
Uk has collected 9 expert reviews for HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-01-17 07:22:40
Illustrating that Intel doesn't quite have a 100 percent monopoly on processors to power Windows PCs, AMD still makes chips that we find in slower and less efficient budget laptops . The HP 255 G3 laptop here can boast of its quad-core chip and Radeon gra...
Bottom line Design and build quality of the HP 255 G3 are workmanlike, but importantly the main comfort areas of keyboard, trackpad and display are quite usable, if with the usual issues of poor display quality we find at this low price. But for only £200 the HP is m...
70%
techradar.com
Updated:
2015-02-10 03:52:22
We've noticed a trend over the last 12 months or so – the cheapest laptop models for all the main vendors come from their business ranges. We saw it already with the Lenovo B50 series, the Toshiba Satellite Pro C50 and the Dell Inspiron 15 3531. HP is the...
Good Good value for money, Relatively impressive performance levels, Solid design, It has an optical drive...
Bad Poor battery life, 10/100 Mbps Ethernet...
Bottom line The HP 255 G3 laptop is a bland-looking notebook with a fairly impressive feature set. It's affordable, doesn't look cheap, and does what it's meant to do...
80%
techradar.com/au/
Updated:
2015-02-10 03:52:22
We've noticed a trend over the last 12 months or so – the cheapest laptop models for all the main vendors come from their business ranges. We saw it already with the Lenovo B50 series, the Toshiba Satellite Pro C50 and the Dell Inspiron 15 3531. HP is the...
Good Good value for money, Relatively impressive performance levels, Solid design, It has an optical drive...
Bad Poor battery life, 10/100 Mbps Ethernet...
Bottom line The HP 255 G3 laptop is a bland-looking notebook with a fairly impressive feature set. It's affordable, doesn't look cheap, and does what it's meant to do...
80%
trustedreviews.com
Updated:
2015-07-17 10:58:56
What is the HP 255 G3? This is HP's entry-level business laptop featuring open-source OS Ubuntu instead of the traditional Windows. Overseen by UK-based Canonical, Ubuntu is regarded as the most secure operating system around, and is slowly but surely gat...
Good Low cost, Rugged design, DVD drive, Ubuntu has potential...
Bad Terrible screen, Poor battery life, Lack of compatible apps...
Bottom line Lacking in processing muscle and boasting only a functional rather than eye-catching design, the HP 255 G3 nevertheless represents decent value for money – and serves as a neat introduction to the promising Ubuntu OS. Review unit kindly provided by Ebu...
70%
XSreviews.co.uk
Updated:
2015-11-27 05:52:09
The HP255 G3 is a low-cost AMD-powered laptop, provided this time with Ubuntu Linux from Ebuyer. It's rare to see a 15.6-inch laptop with a quad-core processor for such a low price, but does the rest of the package measure up? Is Linux a reasonable substi...
Good Very cheap, but doesn't feel very cheap, Keyboard and trackpad are great for the price, Display's viewing angles are reasonable...
Bad Performance is lamentable; everything takes a little longer, No day-long battery life here, like some newer Intel models, Big and heavy for a modern laptop, Score, Links, AMD laptops at Ebuyer, [amazon text=Check prices on Amazon&asin=B00NU5Y5JY]...
Bottom line The 255 G3 makes sensible sacrifices in performance and display to hit a low price point without taking away too much. While Ubuntu Linux may not be your first choice, it's a viable alternative to Windows and a efficient partner to the 255 G3. All in all...
80%
topnewreview.com
Updated:
2018-04-06 03:53:23
Seeing major companies like HP claiming to offer Linux support conjures a mixture of emotions. There's certainly pleasure and perhaps even hope, but it's also tinged with fear of disappointment and the dread that corners have been cut.Glancing down th...
0%