location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PVG01 - VGA port expansion kit for Shuttle Slim-PCs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POI-PVG01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0811686005735 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2023 15:08:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.3" (0.16 m)
  • - 15-pin Mini D-Sub Female
  • - 2 x 10-pin Female
  • - Black, Stainless steel, White
Long product name Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White :
The short editorial description of Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White

15-pin Mini D-Sub, 160mm
More>>>
Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White:
The official marketing text of Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White as supplied by the manufacturer

The PVG01 adapter equips the Shuttle Slim PC Barebone DS81 with an analog VGA output. This also means only one serial interface (COM 1) can be used afterwards.

Short summary description Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White:
This short summary of the Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PVG01 VGA port expansion kit for Slim-PCs, 15-pin Mini D-Sub, 2 x 10-pin, 6.3" (0.16 m), Black, Stainless steel, White

Long summary description Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White:
This is an auto-generated long summary of Shuttle PVG01 VGA port expansion kit for Slim-PCs 15-pin Mini D-Sub 2 x 10-pin Black, Stainless steel, White based on the first three specs of the first five spec groups.

Shuttle PVG01 VGA port expansion kit for Slim-PCs. Connector 1: 15-pin Mini D-Sub, Connector 2: 2 x 10-pin, Cable length: 6.3" (0.16 m). Product color: Black, Stainless steel, White

Ports & interfaces
Connector 1 *
15-pin Mini D-Sub
Connector 2 *
2 x 10-pin
Connector 1 gender
Female
Connector 2 gender
Female
Cable length
6.3" (0.16 m)
Performance
Product color *
Black, Stainless steel, White
Performance
Country of origin
China
Compatible products
Compatible to: - Shuttle XPC slim (1L): DX30, DS81, DS87, DH110, DH170, DQ170, DH270, DH310, DH370, DH410, DH410S, DH470, DH610, DH610S, DH670 - Shuttle XPC slim (3L): XH81, XH81V, XH110, XH110V, XH510G, XH510G2
Logistics data
Harmonized System (HS) code
85444290
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)