Shuttle logo

Shuttle XPC slim DA3200XA PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD 1.35L sized PC Mini PC barebone Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42210
Info modified on:
11 Nov 2024, 16:49:58
Bullet Points Shuttle XPC slim DA3200XA PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD 1.35L sized PC Mini PC barebone Black:
  • - 1,3L- AMD Slim PC
  • - Dual Gigabit LAN, 2x COM (RS232)
  • - 1x HDMI, 2x Display Port and VGA (optional)
  • - 24/7 operation , incl. VESA
Long product name Shuttle XPC slim DA3200XA PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD 1.35L sized PC Mini PC barebone Black:

AMD Ryzen 5 3400G (4MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 250GB SSD, AMD Radeon RX Vega 11, LAN, No OS

Shuttle XPC slim DA3200XA PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD 1.35L sized PC Mini PC barebone Black:

Space-saving Barebone for AMD Ryzen processors
With this flat Mini-PC which measures just 4.3 cm, Shuttle is once again entering the world of AMD processors. The DA320 is a Barebone from the "XPC slim" family and also supports the latest AMD Ryzen CPUs in socket AM4 and up to 32 GB of RAM. Like all Shuttle products in a 1.3-litre format, this solution is also regarded as particularly robust. Opting for AMD processors means high computing power, especially when it comes to speeding up graphics. The accessories which are available separately and above all the price also make the DA320 a very attractive option.

Short summary description Shuttle XPC slim DA3200XA PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD 1.35L sized PC Mini PC barebone Black:

Shuttle XPC slim DA3200XA, 3.7 GHz, AMD Ryzen™ 5, 3400G, 8 GB, DDR4-SDRAM, 250 GB

Long summary description Shuttle XPC slim DA3200XA PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD 1.35L sized PC Mini PC barebone Black:

Shuttle XPC slim DA3200XA. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 250 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: AMD Radeon RX Vega 11. Power supply: 120 W. Chassis type: 1.35L sized PC. Product type: Mini PC barebone. Weight: 2.49 lbs (1.13 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.