location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S455-003 SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S455-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138187 show
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short length cable for Server to i.e., Tape Loader Storage
  • - Premium double-shielded cable
  • - Meets the most current SCSI specifications for high-speed devices
Guarantee: Lifetime limited
Long product name Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p :
The short editorial description of Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p

SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3 ft. (0.91 m)
More>>>
Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p:
The official marketing text of Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p as supplied by the manufacturer

Moving your network into the next phase of SCSI solutions? Look no further than these SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320. Multi-platform SCSI III external peripheral cable, VHDCI68M/HD68M. This cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Manufactured using double-shielded 34 twisted-pair high-impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene.

Short summary description Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p:
This short summary of the Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S455-003, Black, Ultra-320 SCSI, External, 35.4" (0.9 m), 68-p, 68-p

Long summary description Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p:
This is an auto-generated long summary of Tripp Lite S455-003 SCSI cable Black External 35.4" (0.9 m) 68-p based on the first three specs of the first five spec groups.

Tripp Lite S455-003. Product color: Black, Cable standard: Ultra-320 SCSI, Cable type: External. Package width: 6" (152.4 mm), Package depth: 6" (152.4 mm), Package height: 0.5" (12.7 mm). Quantity per master (outer) case: 50 pc(s), Master (outer) case width: 17.7" (449.6 mm), Master (outer) case length: 13.4" (340.4 mm)

Features
Product color *
Black
Cable standard *
Ultra-320 SCSI
Cable type *
External
Cable length *
35.4" (0.9 m)
Connector 1 *
68-p
Connector 2 *
68-p
Connector gender
Male/Male
Number of connectors
2
Packaging data
Package width
6" (152.4 mm)
Package depth
6" (152.4 mm)
Package height
0.5" (12.7 mm)
Packaging data
Package weight
6.35 oz (180 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
20037332138181
Logistics data
Quantity per master (outer) case
50 pc(s)
Master (outer) case width
17.7" (449.6 mm)
Master (outer) case length
13.4" (340.4 mm)
Master (outer) case height
11" (279.4 mm)
Master (outer) case weight
23.1 lbs (10.5 kg)
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite S455-010 SCSI cable Black External 120.1" (3.05 m) 68-p Tripp Lite S455-010 SCSI cable Black External 120.1" (3.05 m) 68-p
(show image)
S455-010 SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S455-006 SCSI cable Black External 72" (1.83 m) 68-p Tripp Lite S455-006 SCSI cable Black External 72" (1.83 m) 68-p
(show image)
S455-006 SCSI Ultra2/U160/U320 LVD Cable (VHDCI to HD68 M/M), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)