location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS-615-HG power extension 179.9" (4.57 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-615-HG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-615-HG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332100108 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite PS-615-HG power extension 179.9" (4.57 m) :
The short editorial description of Tripp Lite PS-615-HG power extension 179.9" (4.57 m)

Power Strip - With Hospital-Grade Plug & Receptacles
More>>>
Tripp Lite PS-615-HG power extension 179.9" (4.57 m):
The official marketing text of Tripp Lite PS-615-HG power extension 179.9" (4.57 m) as supplied by the manufacturer

- Versatile power distribution strip.
- 6 hospital-grade receptacles and hospital-grade plug.
- 15-ft. cord.
- 15A resettable circuit breaker.

Short summary description Tripp Lite PS-615-HG power extension 179.9" (4.57 m):
This short summary of the Tripp Lite PS-615-HG power extension 179.9" (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS-615-HG, 179.9" (4.57 m), China, 2.5" (63.5 mm), 1.65" (41.9 mm), 13.6" (346.2 mm), 3.04 lbs (1.38 kg)

Long summary description Tripp Lite PS-615-HG power extension 179.9" (4.57 m):
This is an auto-generated long summary of Tripp Lite PS-615-HG power extension 179.9" (4.57 m) based on the first three specs of the first five spec groups.

Tripp Lite PS-615-HG. Cable length: 179.9" (4.57 m), Country of origin: China. Width: 2.5" (63.5 mm), Depth: 1.65" (41.9 mm), Height: 13.6" (346.2 mm). Cable color: White. Dimensions (WxDxH): 13.7 x 2.52 x 1.5" (349 x 64 x 38 mm). Package width: 5.98" (151.9 mm), Package depth: 2.17" (55.1 mm), Package height: 14.2" (359.9 mm)

Features
Cable length *
179.9" (4.57 m)
Country of origin
China
Weight & dimensions
Width
2.5" (63.5 mm)
Depth
1.65" (41.9 mm)
Height
13.6" (346.2 mm)
Weight
3.04 lbs (1.38 kg)
Color
Cable color
White
Other features
Dimensions (WxDxH)
13.7 x 2.52 x 1.5" (349 x 64 x 38 mm)
Packaging data
Package width
5.98" (151.9 mm)
Package depth
2.17" (55.1 mm)
Package height
14.2" (359.9 mm)
Package weight
3.33 lbs (1.51 kg)
Logistics data
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
12" (305.1 mm)
Master (outer) case height
15.4" (389.9 mm)
Master (outer) case weight
34.6 lbs (15.7 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332100105
Brand Image Article code product Stock Price from
Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS222DATAM Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS26PD32WCAM power extension 72" (1.83 m) 2 AC outlet(s) Indoor White Tripp Lite PS26PD32WCAM power extension 72" (1.83 m) 2 AC outlet(s) Indoor White
(show image)
PS26PD32WCAM Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS22POPAM Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HGDG power extension 179.9" (4.57 m) 4 AC outlet(s) Indoor White Tripp Lite PS-415-HGDG power extension 179.9" (4.57 m) 4 AC outlet(s) Indoor White
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HGDG power extension 179.9" (4.57 m) 6 AC outlet(s) Indoor White Tripp Lite PS-615-HGDG power extension 179.9" (4.57 m) 6 AC outlet(s) Indoor White
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White
(show image)
PS3G15 PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White
(show image)
PS5F3USB PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White
(show image)
PS5G15 PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White
(show image)
PS6B18 PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)